Infineon Technologies AG Single IGBTs SIGC11T60NCX1SA2

Description
IGBT NPT 600V 10A Surface Mount Die
Request a Quote Datasheet
Description
IGBT NPT 600V 10A Surface Mount Die
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 448-SIGC11T60NCX1SA2-ND - DigiKey
Thief River Falls, MN, United States
IGBT NPT 600V 10A Surface Mount Die

IGBT NPT 600V 10A Surface Mount Die

Buy Now Datasheet
Singapore, Singapore
600V IGBT Transistor
279-SIGC11T60NCX1SA2
600V IGBT Transistor 279-SIGC11T60NCX1SA2
IGBT 3 CHIP 600V WAFER Product overview: SIGC11T60NCX1SA2 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SIGC11T60NCX1SA2 can be used for catalog matching and distributor lookup.

IGBT 3 CHIP 600V WAFER Product overview: SIGC11T60NCX1SA2 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SIGC11T60NCX1SA2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1277467-SIGC11T60NCX1SA2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1277467-SIGC11T60NCX1SA2
Discrete Semiconductor Products - Transistors - IGBTs - Single 1277467-SIGC11T60NCX1SA2
Win Source Part Number: 1277467-SIGC11T60NCX 1SA2 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Bulk Standard Package: 1 Mounting: SMD (SMT) IGBT Type: NPT Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 10 A Current - Collector Pulsed (Icm): 30 A Vce(on) (Max) @ Vge, Ic: 2.5V @ 15V, 10A Input Type: Standard Td (on/off) @ 25°C: 20ns/110ns Test Condition: 300V, 10A, 27Ohm, 15V Package / Case: Die Supplier Device Package: Die Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: OBSOLETE Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: Infineon Technologies Other Names: 448-SIGC11T60NCX1SA2 ,SP000013930 Product Status: Obsolete

Win Source Part Number: 1277467-SIGC11T60NCX1SA2
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
IGBT Type: NPT
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 10 A
Current - Collector Pulsed (Icm): 30 A
Vce(on) (Max) @ Vge, Ic: 2.5V @ 15V, 10A
Input Type: Standard
Td (on/off) @ 25°C: 20ns/110ns
Test Condition: 300V, 10A, 27Ohm, 15V
Package / Case: Die
Supplier Device Package: Die
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: OBSOLETE
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
Mfr: Infineon Technologies
Other Names: 448-SIGC11T60NCX1SA2,SP000013930
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - SIGC11T60NCX1SA2 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - IGBTs
SIGC11T60NCX1SA2
Discrete Semiconductor Products - Transistors - IGBTs SIGC11T60NCX1SA2
IGBT 3 CHIP 600V WAFER

IGBT 3 CHIP 600V WAFER

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Transistors Insulated Gate Bipolar Transistors (IGBT)
Product Number 448-SIGC11T60NCX1SA2-ND 279-SIGC11T60NCX1SA2 1277467-SIGC11T60NCX1SA2 SIGC11T60NCX1SA2
Product Name Single IGBTs 600V IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs - Single Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data