Infineon Technologies AG 600V 20A IGBT Transistor SIGC10T60EX7SA3

Description
IGBT 3 CHIP 600V 20A WAFER Product overview: SIGC10T60EX7SA3 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 20A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SIGC10T60EX7SA3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 3 CHIP 600V 20A WAFER Product overview: SIGC10T60EX7SA3 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 20A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SIGC10T60EX7SA3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 20A IGBT Transistor - 279-SIGC10T60EX7SA3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 20A IGBT Transistor
279-SIGC10T60EX7SA3
600V 20A IGBT Transistor 279-SIGC10T60EX7SA3
IGBT 3 CHIP 600V 20A WAFER Product overview: SIGC10T60EX7SA3 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 20A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SIGC10T60EX7SA3 can be used for catalog matching and distributor lookup.

IGBT 3 CHIP 600V 20A WAFER Product overview: SIGC10T60EX7SA3 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 20A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SIGC10T60EX7SA3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1277421-SIGC10T60EX7SA3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1277421-SIGC10T60EX7SA3
Discrete Semiconductor Products - Transistors - IGBTs - Single 1277421-SIGC10T60EX7SA3
Win Source Part Number: 1277421-SIGC10T60EX7 SA3 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: TrenchStop™ Package: Bulk Standard Package: 1 Mounting: SMD (SMT) IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 20 A Current - Collector Pulsed (Icm): 60 A Vce(on) (Max) @ Vge, Ic: 1.9V @ 15V, 20A Input Type: Standard Package / Case: Die Supplier Device Package: Die Temperature Range - Operating: -40°C ~ 175°C (TJ) Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Infineon Technologies Other Names: SP001302814,448-SIGC 10T60EX7SA3 Base Product Number: SIGC10

Win Source Part Number: 1277421-SIGC10T60EX7SA3
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Series: TrenchStop™
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 20 A
Current - Collector Pulsed (Icm): 60 A
Vce(on) (Max) @ Vge, Ic: 1.9V @ 15V, 20A
Input Type: Standard
Package / Case: Die
Supplier Device Package: Die
Temperature Range - Operating: -40°C ~ 175°C (TJ)
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Infineon Technologies
Other Names: SP001302814,448-SIGC10T60EX7SA3
Base Product Number: SIGC10

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Insulated Gate Bipolar Transistors (IGBT) Transistors
Product Number 279-SIGC10T60EX7SA3 1277421-SIGC10T60EX7SA3
Product Name 600V 20A IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs - Single
TJ -40 to 175 C (-40 to 347 F)
Unlock Full Specs
to access all available technical data