Infineon Technologies AG Discrete Semiconductor Products - Transistors - IGBTs - Single SIGC10T60EX1SA3

Description
Win Source Part Number: 1277419-SIGC10T60EX1 SA3 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: TrenchStop™ Package: Bulk Standard Package: 1 Mounting: SMD (SMT) IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 20 A Current - Collector Pulsed (Icm): 60 A Vce(on) (Max) @ Vge, Ic: 1.9V @ 15V, 20A Input Type: Standard Package / Case: Die Supplier Device Package: Die Temperature Range - Operating: -40°C ~ 175°C (TJ) Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Infineon Technologies Other Names: SP000850550,448-SIGC 10T60EX1SA3 Base Product Number: SIGC10
Request a Quote
Description
Win Source Part Number: 1277419-SIGC10T60EX1 SA3 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: TrenchStop™ Package: Bulk Standard Package: 1 Mounting: SMD (SMT) IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 20 A Current - Collector Pulsed (Icm): 60 A Vce(on) (Max) @ Vge, Ic: 1.9V @ 15V, 20A Input Type: Standard Package / Case: Die Supplier Device Package: Die Temperature Range - Operating: -40°C ~ 175°C (TJ) Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Infineon Technologies Other Names: SP000850550,448-SIGC 10T60EX1SA3 Base Product Number: SIGC10
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SIGC10T60E is a TrenchStop,Ñ¢ IGBT3 chip designed for industrial power control applications. It features a maximum collector-emitter voltage of 600V and a maximum collector current of 20A, with pulsed collector current capabilities up to 60A. The device exhibits low VCEsat and low turn-off losses, making it suitable for efficient power management. It has a positive temperature coefficient, facilitating easy paralleling in power modules. The die size is 3.19mm x 3.21mm, and it is packaged as a die for surface mount applications. The operating temperature range is from -40°C to 175°C, which allows for versatility in various environments. This IGBT is recommended for use in drives, white goods, and resonant applications.

Datasheet Summary
Powered by GS/AI

The SIGC10T60E is a TrenchStop,Ñ¢ IGBT3 chip designed for industrial power control applications. It features a maximum collector-emitter voltage of 600V and a maximum collector current of 20A, with pulsed collector current capabilities up to 60A. The device exhibits low VCEsat and low turn-off losses, making it suitable for efficient power management. It has a positive temperature coefficient, facilitating easy paralleling in power modules. The die size is 3.19mm x 3.21mm, and it is packaged as a die for surface mount applications. The operating temperature range is from -40°C to 175°C, which allows for versatility in various environments. This IGBT is recommended for use in drives, white goods, and resonant applications.

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1277419-SIGC10T60EX1SA3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1277419-SIGC10T60EX1SA3
Discrete Semiconductor Products - Transistors - IGBTs - Single 1277419-SIGC10T60EX1SA3
Win Source Part Number: 1277419-SIGC10T60EX1 SA3 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: TrenchStop™ Package: Bulk Standard Package: 1 Mounting: SMD (SMT) IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 20 A Current - Collector Pulsed (Icm): 60 A Vce(on) (Max) @ Vge, Ic: 1.9V @ 15V, 20A Input Type: Standard Package / Case: Die Supplier Device Package: Die Temperature Range - Operating: -40°C ~ 175°C (TJ) Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Infineon Technologies Other Names: SP000850550,448-SIGC 10T60EX1SA3 Base Product Number: SIGC10

Win Source Part Number: 1277419-SIGC10T60EX1SA3
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Series: TrenchStop™
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 20 A
Current - Collector Pulsed (Icm): 60 A
Vce(on) (Max) @ Vge, Ic: 1.9V @ 15V, 20A
Input Type: Standard
Package / Case: Die
Supplier Device Package: Die
Temperature Range - Operating: -40°C ~ 175°C (TJ)
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Infineon Technologies
Other Names: SP000850550,448-SIGC10T60EX1SA3
Base Product Number: SIGC10

Buy Now Datasheet
600V 20A IGBT Transistor - 279-SIGC10T60EX1SA3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 20A IGBT Transistor
279-SIGC10T60EX1SA3
600V 20A IGBT Transistor 279-SIGC10T60EX1SA3
IGBT 3 CHIP 600V 20A WAFER Product overview: SIGC10T60EX1SA3 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 20A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SIGC10T60EX1SA3 can be used for catalog matching and distributor lookup.

IGBT 3 CHIP 600V 20A WAFER Product overview: SIGC10T60EX1SA3 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 20A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SIGC10T60EX1SA3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Insulated Gate Bipolar Transistors (IGBT)
Product Number 1277419-SIGC10T60EX1SA3 279-SIGC10T60EX1SA3
Product Name Discrete Semiconductor Products - Transistors - IGBTs - Single 600V 20A IGBT Transistor
Package Type SOT3 Bulk
Unlock Full Specs
to access all available technical data