Infineon Technologies AG Discrete Semiconductor Products - Transistors - IGBTs - Single SIGC04T60EX1SA2

Description
Win Source Part Number: 1277415-SIGC04T60EX1 SA2 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: TrenchStop™ Package: Bulk Standard Package: 1 Mounting: SMD (SMT) IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 6 A Current - Collector Pulsed (Icm): 18 A Vce(on) (Max) @ Vge, Ic: 1.9V @ 15V, 6A Input Type: Standard Package / Case: Die Supplier Device Package: Die Temperature Range - Operating: -40°C ~ 175°C (TJ) Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Infineon Technologies Other Names: 448-SIGC04T60EX1SA2, SP000909912 Base Product Number: SIGC04
Request a Quote Datasheet
Description
Win Source Part Number: 1277415-SIGC04T60EX1 SA2 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: TrenchStop™ Package: Bulk Standard Package: 1 Mounting: SMD (SMT) IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 6 A Current - Collector Pulsed (Icm): 18 A Vce(on) (Max) @ Vge, Ic: 1.9V @ 15V, 6A Input Type: Standard Package / Case: Die Supplier Device Package: Die Temperature Range - Operating: -40°C ~ 175°C (TJ) Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Infineon Technologies Other Names: 448-SIGC04T60EX1SA2, SP000909912 Base Product Number: SIGC04
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1277415-SIGC04T60EX1SA2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1277415-SIGC04T60EX1SA2
Discrete Semiconductor Products - Transistors - IGBTs - Single 1277415-SIGC04T60EX1SA2
Win Source Part Number: 1277415-SIGC04T60EX1 SA2 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: TrenchStop™ Package: Bulk Standard Package: 1 Mounting: SMD (SMT) IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 6 A Current - Collector Pulsed (Icm): 18 A Vce(on) (Max) @ Vge, Ic: 1.9V @ 15V, 6A Input Type: Standard Package / Case: Die Supplier Device Package: Die Temperature Range - Operating: -40°C ~ 175°C (TJ) Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Infineon Technologies Other Names: 448-SIGC04T60EX1SA2, SP000909912 Base Product Number: SIGC04

Win Source Part Number: 1277415-SIGC04T60EX1SA2
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Series: TrenchStop™
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 6 A
Current - Collector Pulsed (Icm): 18 A
Vce(on) (Max) @ Vge, Ic: 1.9V @ 15V, 6A
Input Type: Standard
Package / Case: Die
Supplier Device Package: Die
Temperature Range - Operating: -40°C ~ 175°C (TJ)
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Infineon Technologies
Other Names: 448-SIGC04T60EX1SA2,SP000909912
Base Product Number: SIGC04

Buy Now Datasheet
Singapore, Singapore
IGBT Transistor
279-SIGC04T60EX1SA2
IGBT Transistor 279-SIGC04T60EX1SA2
IGBT CHIP Product overview: SIGC04T60EX1SA2 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SIGC04T60EX1SA2 can be used for catalog matching and distributor lookup.

IGBT CHIP Product overview: SIGC04T60EX1SA2 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SIGC04T60EX1SA2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - SIGC04T60EX1SA2 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - IGBTs
SIGC04T60EX1SA2
Discrete Semiconductor Products - Transistors - IGBTs SIGC04T60EX1SA2
IGBT CHIP

IGBT CHIP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1277415-SIGC04T60EX1SA2 279-SIGC04T60EX1SA2 SIGC04T60EX1SA2
Product Name Discrete Semiconductor Products - Transistors - IGBTs - Single IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs
Package Type SOT3 Bulk
Unlock Full Specs
to access all available technical data