IGBT, NPT, 600V, 31A, 139W, TO247-3; Continuous Collector Current:31A; Collector Emitter Saturation Voltage:2V; Power Dissipation:139W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:150°C; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 47W3747 |
| Product Name | Igbt, Npt, 600V, 31A, 139W, To247-3; Continuous Collector Current Infineon |
| PD | 139000 milliwatts |