IGBT 600V 41A 250W TO263 Product overview: SGP30N60XKSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 41A, 250W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 41A, 250W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGP30N60XKSA1 can be used for catalog matching and distributor lookup.
IGBT NPT 600V 41A 250W Through Hole TO-220AB
Manufacturer: Infineon Technologies
Win Source Part Number: 1095617-SGP30N60XKSA
Packaging: Tube/Rail
Mounting: Through Hole
IGBT Type: NPT
Input Type: Standard
Gate Charge: 140nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 41A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 250W
Pulsed Collector Current: 112A
Collector-emitter saturation voltage(Max): 2.4V @ 15V, 30A
Total Switching Energy(Ets): 1.29mJ
Turn-on and Turn-off delay time: 44ns/291ns
Testing Conditions: 400V, 30A, 11 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 500
IGBT 600V 41A 250W TO263
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 279-SGP30N60XKSA1 | SGP30N60XKSA1-ND | 1095617-SGP30N60XKSA1 | SGP30N60XKSA1 |
| Product Name | 600V 41A 250W IGBT Transistor | Single IGBTs | IGBTs - Single - SGP30N60XKSA1 | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package Type | Tube | TO-220; TO-220-3 | TO-220; SOT3; TO-220AB | |
| Packing Method | Tube | Tube | Rail; Tube; Tube/Rail | Tube; Tube |