Infineon Technologies AG 600V 36A 178W TO220 IGBT Transistor SGP20N60HS

Description
IGBT 600V 36A 178W TO220-3 Product overview: SGP20N60HS from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 36A, 178W, TO220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 36A, 178W, TO220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGP20N60HS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 600V 36A 178W TO220-3 Product overview: SGP20N60HS from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 36A, 178W, TO220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 36A, 178W, TO220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGP20N60HS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 36A 178W TO220 IGBT Transistor
279-SGP20N60HS
600V 36A 178W TO220 IGBT Transistor 279-SGP20N60HS
IGBT 600V 36A 178W TO220-3 Product overview: SGP20N60HS from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 36A, 178W, TO220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 36A, 178W, TO220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGP20N60HS can be used for catalog matching and distributor lookup.

IGBT 600V 36A 178W TO220-3 Product overview: SGP20N60HS from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 36A, 178W, TO220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 36A, 178W, TO220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGP20N60HS can be used for catalog matching and distributor lookup.

Supplier's Site
IGBTs - Single - SGP20N60HS - 064360-SGP20N60HS - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - SGP20N60HS
064360-SGP20N60HS
IGBTs - Single - SGP20N60HS 064360-SGP20N60HS
Manufacturer: Infineon Technologies Win Source Part Number: 064360-SGP20N60HS Packaging: Tube/Rail Mounting: Through Hole IGBT Type: NPT Input Type: Standard Gate Charge: 100nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO220-3-1 Maximum Current Collector: 36A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 178W Pulsed Collector Current: 80A Collector-emitter saturation voltage(Max): 3.15V @ 15V, 20A Total Switching Energy(Ets): 690μJ Turn-on and Turn-off delay time: 18ns/207ns Testing Conditions: 400V, 20A, 16 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 064360-SGP20N60HS
Packaging: Tube/Rail
Mounting: Through Hole
IGBT Type: NPT
Input Type: Standard
Gate Charge: 100nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO220-3-1
Maximum Current Collector: 36A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 178W
Pulsed Collector Current: 80A
Collector-emitter saturation voltage(Max): 3.15V @ 15V, 20A
Total Switching Energy(Ets): 690μJ
Turn-on and Turn-off delay time: 18ns/207ns
Testing Conditions: 400V, 20A, 16 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single IGBTs - SGP20N60HS - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
SGP20N60HS
Single IGBTs SGP20N60HS
IGBT, 36A, 600V, N-CHANNEL

IGBT, 36A, 600V, N-CHANNEL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-SGP20N60HS 064360-SGP20N60HS SGP20N60HS
Product Name 600V 36A 178W TO220 IGBT Transistor IGBTs - Single - SGP20N60HS Single IGBTs
PD 178000 milliwatts 178000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IGBTs - 1826868 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type TO-247; To-247
Number of units in IC 1
View Details
Single IGBTs - 448-AIGB30N65F5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
8 suppliers
IGBT - 220654205 - Radwell International
Fuji Electric Corp. of America
View Details