Infineon Technologies AG 1200V 15A IGBT Transistor SGP15N120

Description
IGBTs FAST IGBT NPT TECH 1200V 15A Product overview: SGP15N120 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 15A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 15A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGP15N120 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBTs FAST IGBT NPT TECH 1200V 15A Product overview: SGP15N120 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 15A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 15A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGP15N120 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1200V 15A IGBT Transistor
279-SGP15N120
1200V 15A IGBT Transistor 279-SGP15N120
IGBTs FAST IGBT NPT TECH 1200V 15A Product overview: SGP15N120 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 15A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 15A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGP15N120 can be used for catalog matching and distributor lookup.

IGBTs FAST IGBT NPT TECH 1200V 15A Product overview: SGP15N120 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 15A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 15A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGP15N120 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - SGP15N120 - 064359-SGP15N120 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - SGP15N120
064359-SGP15N120
IGBTs - Single - SGP15N120 064359-SGP15N120
Manufacturer: Infineon Technologies Win Source Part Number: 064359-SGP15N120 Packaging: Tube/Rail Mounting: Through Hole IGBT Type: NPT Input Type: Standard Gate Charge: 130nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO220-3 Maximum Current Collector: 30A VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V Maximum Power Dissipation: 198W Pulsed Collector Current: 52A Collector-emitter saturation voltage(Max): 3.6V @ 15V, 15A Total Switching Energy(Ets): 1.9mJ Turn-on and Turn-off delay time: 18ns/580ns Testing Conditions: 800V, 15A, 33 Ohm, 15V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 064359-SGP15N120
Packaging: Tube/Rail
Mounting: Through Hole
IGBT Type: NPT
Input Type: Standard
Gate Charge: 130nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO220-3
Maximum Current Collector: 30A
VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V
Maximum Power Dissipation: 198W
Pulsed Collector Current: 52A
Collector-emitter saturation voltage(Max): 3.6V @ 15V, 15A
Total Switching Energy(Ets): 1.9mJ
Turn-on and Turn-off delay time: 18ns/580ns
Testing Conditions: 800V, 15A, 33 Ohm, 15V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
SGP15N120
IGBT Transistors SGP15N120
IGBT Transistors FAST IGBT NPT TECH 1200V 15A

IGBT Transistors FAST IGBT NPT TECH 1200V 15A

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-SGP15N120 064359-SGP15N120 SGP15N120
Product Name 1200V 15A IGBT Transistor IGBTs - Single - SGP15N120 IGBT Transistors
PD 198 milliwatts 198000 milliwatts
Unlock Full Specs
to access all available technical data