Infineon Technologies AG 600V 9.4A 50W TO220 IGBT Transistor SGP04N60XKSA1

Description
IGBT 600V 9.4A 50W TO220-3 Product overview: SGP04N60XKSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 9.4A, 50W, TO220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 9.4A, 50W, TO220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGP04N60XKSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 600V 9.4A 50W TO220-3 Product overview: SGP04N60XKSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 9.4A, 50W, TO220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 9.4A, 50W, TO220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGP04N60XKSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 9.4A 50W TO220 IGBT Transistor
279-SGP04N60XKSA1
600V 9.4A 50W TO220 IGBT Transistor 279-SGP04N60XKSA1
IGBT 600V 9.4A 50W TO220-3 Product overview: SGP04N60XKSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 9.4A, 50W, TO220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 9.4A, 50W, TO220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGP04N60XKSA1 can be used for catalog matching and distributor lookup.

IGBT 600V 9.4A 50W TO220-3 Product overview: SGP04N60XKSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 9.4A, 50W, TO220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 9.4A, 50W, TO220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGP04N60XKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - SGP04N60XKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
SGP04N60XKSA1-ND
Single IGBTs SGP04N60XKSA1-ND
IGBT NPT 600V 9.4A 50W Through Hole PG-TO220-3-1

IGBT NPT 600V 9.4A 50W Through Hole PG-TO220-3-1

Buy Now Datasheet
IGBTs - Single - SGP04N60XKSA1 - 794196-SGP04N60XKSA1 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - SGP04N60XKSA1
794196-SGP04N60XKSA1
IGBTs - Single - SGP04N60XKSA1 794196-SGP04N60XKSA1
Manufacturer: Infineon Technologies Win Source Part Number: 794196-SGP04N60XKSA1 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-220-3 Power - Max: 50W IGBT Type: NPT Current - Collector Pulsed (Icm): 19A Switching Energy: 131μJ Input Type: Standard Gate Charge: 24nC Td (on/off) @ 25°C: 22ns/237ns Test Condition: 400V, 4A, 67 Ohm, 15V Part Status: Obsolete(EOL) Family Name: SGP04N60XKSA1 Categories: Discrete Semiconductor Products Manufacturer Package: PG-TO220-3 Current - Collector (Ic) (Maximum): 9.4A Voltage - Collector Emitter Breakdown (Maximum): 600V Vce(on) (Maximum) @ Vge, Ic: 2.4V @ 15V, 4A Alternative Parts (Cross-Reference): STGP4M65DF2; STGP8NC60KD; STGP6M65DF2; AOT5B60D; Introduction Date: March 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 500

Manufacturer: Infineon Technologies
Win Source Part Number: 794196-SGP04N60XKSA1
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-220-3
Power - Max: 50W
IGBT Type: NPT
Current - Collector Pulsed (Icm): 19A
Switching Energy: 131μJ
Input Type: Standard
Gate Charge: 24nC
Td (on/off) @ 25°C: 22ns/237ns
Test Condition: 400V, 4A, 67 Ohm, 15V
Part Status: Obsolete(EOL)
Family Name: SGP04N60XKSA1
Categories: Discrete Semiconductor Products
Manufacturer Package: PG-TO220-3
Current - Collector (Ic) (Maximum): 9.4A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Vce(on) (Maximum) @ Vge, Ic: 2.4V @ 15V, 4A
Alternative Parts (Cross-Reference): STGP4M65DF2; STGP8NC60KD; STGP6M65DF2; AOT5B60D;
Introduction Date: March 01, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 500

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - SGP04N60XKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
SGP04N60XKSA1
Discrete Semiconductor Products - Transistors - IGBTs SGP04N60XKSA1
IGBT 600V 9.4A 50W TO220-3

IGBT 600V 9.4A 50W TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-SGP04N60XKSA1 SGP04N60XKSA1-ND 794196-SGP04N60XKSA1 SGP04N60XKSA1
Product Name 600V 9.4A 50W TO220 IGBT Transistor Single IGBTs IGBTs - Single - SGP04N60XKSA1 Discrete Semiconductor Products - Transistors - IGBTs
PD 50 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tube TO-220; TO-220-3 TO-220; SOT3
Unlock Full Specs
to access all available technical data