Designers who used this product also designed with
1
2
3
4
5
FLASH - NOR Memory IC 1Gbit Parallel 110 ns 56-TSOP
FLASH - NOR Memory IC 1Gb (128M x 8) Parallel 110ns 56-TSOP
Infineon Technologies AG | Quarktwin Technology Ltd. | DigiKey | |
---|---|---|---|
Product Category | Memory Chips | Memory Chips | Memory Chips |
Product Number | S29GL01GT11TFV010 | S29GL01GT11TFV010 | S29GL01GT11TFV010-ND |
Product Name | Memories - NOR Flash - Parallel NOR Flash - High Performance Page Mode - S29GL01GT11TFV010 | Memory | Memory |
Memory Category | Flash | Flash; FLASH | Flash |
Access Time | 110 ns | 110 ns | |
Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |