Designers who used this product also designed with
1
2
3
4
FLASH - NOR (SLC) Memory IC 128Mbit SPI - Quad I/O 133 MHz 6.5 ns 24-BGA (8x6)
Infineon Technologies AG | Quarktwin Technology Ltd. | |
---|---|---|
Product Category | Memory Chips | Memory Chips |
Product Number | S25FL128SAGBAEA00 | S25FL128SAGBAEA00 |
Product Name | Memories - NOR Flash - Serial NOR Flash - Quad SPI Flash - S25FL128SAGBAEA00 | Memory |
Memory Category | Flash | Flash; FLASH |
Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
Density | 128000 kbits | 128000 kbits |