Home // Products // Memories // NOR Flash // Parallel NOR Flash // Burst Mode // S29CD016J0MFAM013
IC FLASH 16MBIT PARALLEL 80FBGA
FLASH - NOR Memory IC 16Mbit Parallel 56 MHz 54 ns 80-FBGA (13x11)
FLASH - NOR Memory IC 16Mb (512K x 32) Parallel 56MHz 54ns 80-FBGA (13x11)
Infineon Technologies AG | Lingto Electronic Limited | Quarktwin Technology Ltd. | DigiKey | |
---|---|---|---|---|
Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
Product Number | S29CD016J0MFAM013 | S29CD016J0MFAM013 | S29CD016J0MFAM013 | 448-S29CD016J0MFAM013TR-ND |
Product Name | Memories - NOR Flash - Parallel NOR Flash - Burst Mode - S29CD016J0MFAM013 | Memory | Memory | Memory |
Memory Category | Flash | Flash; Flash | Flash; FLASH | Flash |
Access Time | 54 ns | 54 ns | 54 ns | |
Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |