Infineon Technologies AG High Reliability - Space - Power - Rad hard power ICs - RIC7S113L4SCS RIC7S113L4SCS

Description
Rad hard high and low side gate driver - MIL-PRF-38535 Level S Screening RIC7S113 is a rad hard high voltage, high speed power MOSFET and IGBT driver with independent high and low side referenced output channels. It is intended for harsh radiation environments such as space, with electrical parameters specified pre and post-irradiation up to 100 krad(Si) and single effect effects (SEE) characterized up to a linear energy transfer (LET) of 81.9 MeV·cm2/mg. Summary of features Independent high and low side gate driver Independent bias supply for logic and power with ±5V offset Wide bias supply voltage range Undervoltage lockout for both channels CMOS Schmitt trigger inputs with internal pull-down resistor Integrated level shift for high side drive Cycle by cycle edge triggered shutdown logic pin Matched propagation delay for both channels Hermetically sealed package Lightweight Total ionizing dose (TID) hardness High dose rate (50-300 rad(Si)/s) of 100 krad(Si) Single event effect (SEE) hardness Safe operating area (SOA) defined for no SEB, SEGR up to LET of 81.9 MeV·cm2/mg SET characterized up to LET of 81.9 MeV·cm2/mg Benefits Reduce size and weight by eliminating bulky gate drive transformers Increase reliability over opto-coupler based gate driver designs 50 V/ns transient immunity for robust high-speed switching Potential applications Satellite bus and payload Power conditioning unitP Power distribution unit DC-DC converter Motor drive Similar Parts RIC7S113A4SCB 883 Level B Screening RIC7S113A4SCS 883 Level S Screening RIC7S113L4 COTS RIC7S113E4 COTS RIC7S113C4CDV COTS RIC7S113A4 COTS RIC7S113C4CDH MIL-PRF-38535 Level B Screening RIC7S113C4CDK MIL-PRF-38535 Level S Screening RIC7S113L4SCB MIL-PRF-38535 Level B Screening RIC7S113L4SCB MIL-PRF-38535 Level B Screening RIC7S113L4SCS MIL-PRF-38535 Level S Screening RIC7S113E4SCS MIL-PRF-38535 Level S Screening
Request a Quote Datasheet
Description
Rad hard high and low side gate driver - MIL-PRF-38535 Level S Screening RIC7S113 is a rad hard high voltage, high speed power MOSFET and IGBT driver with independent high and low side referenced output channels. It is intended for harsh radiation environments such as space, with electrical parameters specified pre and post-irradiation up to 100 krad(Si) and single effect effects (SEE) characterized up to a linear energy transfer (LET) of 81.9 MeV·cm2/mg. Summary of features Independent high and low side gate driver Independent bias supply for logic and power with ±5V offset Wide bias supply voltage range Undervoltage lockout for both channels CMOS Schmitt trigger inputs with internal pull-down resistor Integrated level shift for high side drive Cycle by cycle edge triggered shutdown logic pin Matched propagation delay for both channels Hermetically sealed package Lightweight Total ionizing dose (TID) hardness High dose rate (50-300 rad(Si)/s) of 100 krad(Si) Single event effect (SEE) hardness Safe operating area (SOA) defined for no SEB, SEGR up to LET of 81.9 MeV·cm2/mg SET characterized up to LET of 81.9 MeV·cm2/mg Benefits Reduce size and weight by eliminating bulky gate drive transformers Increase reliability over opto-coupler based gate driver designs 50 V/ns transient immunity for robust high-speed switching Potential applications Satellite bus and payload Power conditioning unitP Power distribution unit DC-DC converter Motor drive Similar Parts RIC7S113A4SCB 883 Level B Screening RIC7S113A4SCS 883 Level S Screening RIC7S113L4 COTS RIC7S113E4 COTS RIC7S113C4CDV COTS RIC7S113A4 COTS RIC7S113C4CDH MIL-PRF-38535 Level B Screening RIC7S113C4CDK MIL-PRF-38535 Level S Screening RIC7S113L4SCB MIL-PRF-38535 Level B Screening RIC7S113L4SCB MIL-PRF-38535 Level B Screening RIC7S113L4SCS MIL-PRF-38535 Level S Screening RIC7S113E4SCS MIL-PRF-38535 Level S Screening
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Reliability - Space - Power - Rad hard power ICs - RIC7S113L4SCS - RIC7S113L4SCS - Infineon Technologies AG
Neubiberg, Germany
High Reliability - Space - Power - Rad hard power ICs - RIC7S113L4SCS
RIC7S113L4SCS
High Reliability - Space - Power - Rad hard power ICs - RIC7S113L4SCS RIC7S113L4SCS
Rad hard high and low side gate driver - MIL-PRF-38535 Level S Screening RIC7S113 is a rad hard high voltage, high speed power MOSFET and IGBT driver with independent high and low side referenced output channels. It is intended for harsh radiation environments such as space, with electrical parameters specified pre and post-irradiation up to 100 krad(Si) and single effect effects (SEE) characterized up to a linear energy transfer (LET) of 81.9 MeV·cm2/mg. Summary of features Independent high and low side gate driver Independent bias supply for logic and power with ±5V offset Wide bias supply voltage range Undervoltage lockout for both channels CMOS Schmitt trigger inputs with internal pull-down resistor Integrated level shift for high side drive Cycle by cycle edge triggered shutdown logic pin Matched propagation delay for both channels Hermetically sealed package Lightweight Total ionizing dose (TID) hardness High dose rate (50-300 rad(Si)/s) of 100 krad(Si) Single event effect (SEE) hardness Safe operating area (SOA) defined for no SEB, SEGR up to LET of 81.9 MeV·cm2/mg SET characterized up to LET of 81.9 MeV·cm2/mg Benefits Reduce size and weight by eliminating bulky gate drive transformers Increase reliability over opto-coupler based gate driver designs 50 V/ns transient immunity for robust high-speed switching Potential applications Satellite bus and payload Power conditioning unitP Power distribution unit DC-DC converter Motor drive Similar Parts RIC7S113A4SCB 883 Level B Screening RIC7S113A4SCS 883 Level S Screening RIC7S113L4 COTS RIC7S113E4 COTS RIC7S113C4CDV COTS RIC7S113A4 COTS RIC7S113C4CDH MIL-PRF-38535 Level B Screening RIC7S113C4CDK MIL-PRF-38535 Level S Screening RIC7S113L4SCB MIL-PRF-38535 Level B Screening RIC7S113L4SCB MIL-PRF-38535 Level B Screening RIC7S113L4SCS MIL-PRF-38535 Level S Screening RIC7S113E4SCS MIL-PRF-38535 Level S Screening

Rad hard high and low side gate driver - MIL-PRF-38535 Level S Screening

RIC7S113 is a rad hard high voltage, high speed power MOSFET and IGBT driver with independent high and low side referenced output channels. It is intended for harsh radiation environments such as space, with electrical parameters specified pre and post-irradiation up to 100 krad(Si) and single effect effects (SEE) characterized up to a linear energy transfer (LET) of 81.9 MeV·cm2/mg.

Summary of features

  • Independent high and low side gate driver
  • Independent bias supply for logic and power with ±5V offset
  • Wide bias supply voltage range
  • Undervoltage lockout for both channels
  • CMOS Schmitt trigger inputs with internal pull-down resistor
  • Integrated level shift for high side drive
  • Cycle by cycle edge triggered shutdown logic pin
  • Matched propagation delay for both channels
  • Hermetically sealed package
  • Lightweight
  • Total ionizing dose (TID) hardness
  • High dose rate (50-300 rad(Si)/s) of 100 krad(Si)
  • Single event effect (SEE) hardness
  • Safe operating area (SOA) defined for no SEB, SEGR up to LET of 81.9 MeV·cm2/mg
  • SET characterized up to LET of 81.9 MeV·cm2/mg

Benefits

  • Reduce size and weight by eliminating bulky gate drive transformers
  • Increase reliability over opto-coupler based gate driver designs
  • 50 V/ns transient immunity for robust high-speed switching

Potential applications

  • Satellite bus and payload
  • Power conditioning unitP
  • Power distribution unit
  • DC-DC converter
  • Motor drive

Similar Parts

RIC7S113A4SCB

883 Level B Screening

RIC7S113A4SCS

883 Level S Screening

RIC7S113L4

COTS

RIC7S113E4

COTS

RIC7S113C4CDV

COTS

RIC7S113A4

COTS

RIC7S113C4CDH

MIL-PRF-38535 Level B Screening

RIC7S113C4CDK

MIL-PRF-38535 Level S Screening

RIC7S113L4SCB

MIL-PRF-38535 Level B Screening

RIC7S113L4SCB

MIL-PRF-38535 Level B Screening

RIC7S113L4SCS

MIL-PRF-38535 Level S Screening

RIC7S113E4SCS

MIL-PRF-38535 Level S Screening

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Transistors
Product Number RIC7S113L4SCS
Product Name High Reliability - Space - Power - Rad hard power ICs - RIC7S113L4SCS
Package Type C-DIP-14
Unlock Full Specs
to access all available technical data

Similar Products

 - 2EDN7434RXTMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Transistor Type MOSFET
Package Type PG-TSSOP-8
View Details
Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMZA75R008M1H - AIMZA75R008M1H - Infineon Technologies AG
Specs
Transistor Type MOSFET
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
View Details
 - 2ED21084S06JXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Transistor Type MOSFET; IGBT
Package Type PG-DSO-14
View Details
Infineon Technologies AG
Specs
Transistor Type MOSFET
View Details