RIC7S113E4 is a radiation-hardened high and low side gate driver in an 18-pin LCC CIC package, designed for harsh radiation environments such as space applications. It supports a high side floating supply voltage offset up to 400 V and logic supply voltage from 5 V to 20 V, with independent high and low side outputs capable of sourcing and sinking 2 A. The device features CMOS Schmitt trigger inputs with internal pull-down resistors, undervoltage lockout for both channels, matched propagation delay of 5 ns typ, and total ionizing dose hardness of 100 krad(Si) at high dose rates. It is hermetically sealed and characterized for single event effects up to 81.9 MeV·cm²/mg with no SEB or SEGR. Operating junction temperature ranges from -55°C to 125°C. It meets MIL-PRF-38534 standards as a COTS device.
Rad hard high and low side gate driver - COTS
RIC7S113 is a rad hard high voltage, high speed power MOSFET and IGBT driver with independent high and low side referenced output channels. It is intended for harsh radiation environments such as space, with electrical parameters specified pre and post-irradiation up to 100 krad(Si) and single effect effects (SEE) characterized up to a linear energy transfer (LET) of 81.9 MeV·cm2/mg.
Summary of features
Benefits
Potential applications
Similar Parts
RIC7S113A4SCB
883 Level B Screening
RIC7S113A4SCS
883 Level S Screening
RIC7S113L4
COTS
RIC7S113E4
COTS
RIC7S113C4CDV
COTS
RIC7S113A4
COTS
RIC7S113C4CDH
MIL-PRF-38535 Level B Screening
RIC7S113C4CDK
MIL-PRF-38535 Level S Screening
RIC7S113L4SCB
MIL-PRF-38535 Level B Screening
RIC7S113L4SCB
MIL-PRF-38535 Level B Screening
RIC7S113L4SCS
MIL-PRF-38535 Level S Screening
RIC7S113E4SCS
MIL-PRF-38535 Level S Screening
| Infineon Technologies AG | |
|---|---|
| Product Category | Transistors |
| Product Number | RIC7S113E4 |
| Product Name | High Reliability - Space - Power - Rad hard power ICs - RIC7S113E4 |
| Package Type | C-LCC-18 |