RIC7S113C4CDV is a radiation-hardened high and low side gate driver with independent output channels, designed for space and high-radiation environments. It supports a maximum offset voltage of 400 V and operates with supply voltages from 5 V to 20 V for VDD and 10 V to 20 V for VCC. The device provides 2 A source and -2 A sink drive current, with typical propagation delays of 120 ns on and 100 ns off, and matched timing between channels. It features CMOS Schmitt trigger inputs with internal pull-down resistors, undervoltage lockout, and an edge-triggered shutdown pin. The part is hermetically sealed, operates from -55°C to 125°C, and is rated for 100 krad(Si) total ionizing dose with single event effect hardness up to 81.9 MeV·cm²/mg. It is packaged as a die with visual inspection only.
Rad hard high and low side gate driver - COTS
RIC7S113 is a rad hard high voltage, high speed power MOSFET and IGBT driver with independent high and low side referenced output channels. It is intended for harsh radiation environments such as space, with electrical parameters specified pre and post-irradiation up to 100 krad(Si) and single effect effects (SEE) characterized up to a linear energy transfer (LET) of 81.9 MeV·cm2/mg.
Summary of features
Benefits
Potential applications
Similar Parts
RIC7S113A4SCB
883 Level B Screening
RIC7S113A4SCS
883 Level S Screening
RIC7S113L4
COTS
RIC7S113E4
COTS
RIC7S113C4CDV
COTS
RIC7S113A4
COTS
RIC7S113C4CDH
MIL-PRF-38535 Level B Screening
RIC7S113C4CDK
MIL-PRF-38535 Level S Screening
RIC7S113L4SCB
MIL-PRF-38535 Level B Screening
RIC7S113L4SCB
MIL-PRF-38535 Level B Screening
RIC7S113L4SCS
MIL-PRF-38535 Level S Screening
RIC7S113E4SCS
MIL-PRF-38535 Level S Screening
| Infineon Technologies AG | |
|---|---|
| Product Category | Transistors |
| Product Number | RIC7S113C4CDV |
| Product Name | High Reliability - Space - Power - Rad hard power ICs - RIC7S113C4CDV |
| Package Type | Die in waffle pack |