RIC74424HSCS is a radiation-hardened, non-inverting dual output gate driver in an 8-lead flatpack package, designed for space and high-radiation environments. It features dual independent channels with a 3 A source/sink drive current, a supply voltage range of 5 V to 20 V, and typical propagation delays of 110 ns turn-on and 90 ns turn-off. The device is hardened to 100 krad(Si) total ionizing dose at high dose rates and is immune to single event burnout, gate rupture, and latchup up to 81.9 MeV·cm²/mg. ESD tolerance is Class 3B per MIL-STD-883, Method 3015. Electrical parameters are specified over the -55°C to 125°C junction temperature range. MIL-PRF-38535 Level S screening is applied.
Rad hard non-inverting dual output gate driver. - MIL-PRF-38535 Level S Screening
RIC74424 is a high speed, dual channel low side gate driver intended for harsh radiation environments.
Summary of features
Benefits
Potential applications
Similar Parts
RIC74424H
COTS
RIC74424HSCB
MIL-PRF-38535 Level B Screening
RIC74424HSCS
MIL-PRF-38535 Level S Screening
| Infineon Technologies AG | |
|---|---|
| Product Category | Transistors |
| Product Number | RIC74424HSCS |
| Product Name | High Reliability - Space - Power - Rad hard power ICs - RIC74424HSCS |
| Package Type | C-FP-8 |