Infineon Technologies AG Evaluation Boards REF-XDPL8219-U40W

Description
XDPL8219 40W reference design The REF-XDPL8219-U40W is a digitally configurable front-stage HPF flyback converter with a secondary-side regulated (SSR) constant-voltage (CV) output of 54V. An isolated UART reporting evaluation plug-in board is also included in this reference design packaging box. This plug-in board has an isolated uni-directional UART circuit, which can be evaluated optionally, by connecting it to the REF-XDPL8219-U40W. This reference design is featuring a high -power -factor flyback controller IC with constant -voltage flyback outputcontroller IC (XDPL8219) with secondary- side feedback (XDPL8219). The REF-XDPL8219-U40W It presents excellent power quality over a wide load range and. This design enables exchangeable feedback via pluggable extension boards: The BCR601-based feedback board (optional) Standard feedback & ILDx150 boards (optional) The XDPL8219 has configurable output power limitations. The design provides configurable protection modes for failure during operation. Summary of Features Secondary-side regulated (SSR) constant-voltage (CV) output High power factor (HPF) and low total harmonic distortion (THD), across wide AC input voltage range (120Vrms to 277Vrms) and wide output load range (33 percent to 100 percent of full load) High efficiency with quasi-resonant mode, switching in valley n (QRMn), across wide input and output load range No-load standby power as low as <100mW in active-burst mode (ABM) Reporting of system information, e.g. input voltage, line frequency, controller temperature, input voltage loss, and error code of last triggered protection, via uni-directional UART communication Benefits Aid your design with advanced features of XDPL8219 Experience the good performance that meets stringent standards Accelerate your design process with modular and parametrizations Potential Applications Lighting Modular lighting boards At Infineon we offer a broad variety of primary side ACDC and secondary side DCDC boards dedicated to LED lighting. The LED lighting boards can easily be stacked together for plug-and-play solutions. Find out more about our modular boards List of Components High-power-factor constant voltage flyback IC (XDPL8219) 800V CoolMOS™ P7 superjunction MOSFET (IPD80R900P7)
Request a Quote Datasheet
Description
XDPL8219 40W reference design The REF-XDPL8219-U40W is a digitally configurable front-stage HPF flyback converter with a secondary-side regulated (SSR) constant-voltage (CV) output of 54V. An isolated UART reporting evaluation plug-in board is also included in this reference design packaging box. This plug-in board has an isolated uni-directional UART circuit, which can be evaluated optionally, by connecting it to the REF-XDPL8219-U40W. This reference design is featuring a high -power -factor flyback controller IC with constant -voltage flyback outputcontroller IC (XDPL8219) with secondary- side feedback (XDPL8219). The REF-XDPL8219-U40W It presents excellent power quality over a wide load range and. This design enables exchangeable feedback via pluggable extension boards: The BCR601-based feedback board (optional) Standard feedback & ILDx150 boards (optional) The XDPL8219 has configurable output power limitations. The design provides configurable protection modes for failure during operation. Summary of Features Secondary-side regulated (SSR) constant-voltage (CV) output High power factor (HPF) and low total harmonic distortion (THD), across wide AC input voltage range (120Vrms to 277Vrms) and wide output load range (33 percent to 100 percent of full load) High efficiency with quasi-resonant mode, switching in valley n (QRMn), across wide input and output load range No-load standby power as low as <100mW in active-burst mode (ABM) Reporting of system information, e.g. input voltage, line frequency, controller temperature, input voltage loss, and error code of last triggered protection, via uni-directional UART communication Benefits Aid your design with advanced features of XDPL8219 Experience the good performance that meets stringent standards Accelerate your design process with modular and parametrizations Potential Applications Lighting Modular lighting boards At Infineon we offer a broad variety of primary side ACDC and secondary side DCDC boards dedicated to LED lighting. The LED lighting boards can easily be stacked together for plug-and-play solutions. Find out more about our modular boards List of Components High-power-factor constant voltage flyback IC (XDPL8219) 800V CoolMOS™ P7 superjunction MOSFET (IPD80R900P7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - REF-XDPL8219-U40W - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
REF-XDPL8219-U40W
Evaluation Boards REF-XDPL8219-U40W
XDPL8219 40W reference design The REF-XDPL8219-U40W is a digitally configurable front-stage HPF flyback converter with a secondary-side regulated (SSR) constant-voltage (CV) output of 54V. An isolated UART reporting evaluation plug-in board is also included in this reference design packaging box. This plug-in board has an isolated uni-directional UART circuit, which can be evaluated optionally, by connecting it to the REF-XDPL8219-U40W. This reference design is featuring a high -power -factor flyback controller IC with constant -voltage flyback outputcontroller IC (XDPL8219) with secondary- side feedback (XDPL8219). The REF-XDPL8219-U40W It presents excellent power quality over a wide load range and. This design enables exchangeable feedback via pluggable extension boards: The BCR601-based feedback board (optional) Standard feedback & ILDx150 boards (optional) The XDPL8219 has configurable output power limitations. The design provides configurable protection modes for failure during operation. Summary of Features Secondary-side regulated (SSR) constant-voltage (CV) output High power factor (HPF) and low total harmonic distortion (THD), across wide AC input voltage range (120Vrms to 277Vrms) and wide output load range (33 percent to 100 percent of full load) High efficiency with quasi-resonant mode, switching in valley n (QRMn), across wide input and output load range No-load standby power as low as <100mW in active-burst mode (ABM) Reporting of system information, e.g. input voltage, line frequency, controller temperature, input voltage loss, and error code of last triggered protection, via uni-directional UART communication Benefits Aid your design with advanced features of XDPL8219 Experience the good performance that meets stringent standards Accelerate your design process with modular and parametrizations Potential Applications Lighting Modular lighting boards At Infineon we offer a broad variety of primary side ACDC and secondary side DCDC boards dedicated to LED lighting. The LED lighting boards can easily be stacked together for plug-and-play solutions. Find out more about our modular boards List of Components High-power-factor constant voltage flyback IC (XDPL8219) 800V CoolMOS™ P7 superjunction MOSFET (IPD80R900P7)

XDPL8219 40W reference design

The REF-XDPL8219-U40W is a digitally configurable front-stage HPF flyback converter with a secondary-side regulated (SSR) constant-voltage (CV) output of 54V. An isolated UART reporting evaluation plug-in board is also included in this reference design packaging box. This plug-in board has an isolated uni-directional UART circuit, which can be evaluated optionally, by connecting it to the REF-XDPL8219-U40W.

This reference design is featuring a high -power -factor flyback controller IC with constant -voltage flyback outputcontroller IC (XDPL8219) with secondary- side feedback (XDPL8219). The REF-XDPL8219-U40W It presents excellent power quality over a wide load range and. This design enables exchangeable feedback via pluggable extension boards:

  • The BCR601-based feedback board (optional)
  • Standard feedback & ILDx150 boards (optional)

The XDPL8219 has configurable output power limitations. The design provides configurable protection modes for failure during operation.


Summary of Features

  • Secondary-side regulated (SSR) constant-voltage (CV) output
  • High power factor (HPF) and low total harmonic distortion (THD), across wide AC input voltage range (120Vrms to 277Vrms) and wide output load range (33 percent to 100 percent of full load)
  • High efficiency with quasi-resonant mode, switching in valley n (QRMn), across wide input and output load range
  • No-load standby power as low as <100mW in active-burst mode (ABM)
  • Reporting of system information, e.g. input voltage, line frequency, controller temperature, input voltage loss, and error code of last triggered protection, via uni-directional UART communication

Benefits

  • Aid your design with advanced features of XDPL8219
  • Experience the good performance that meets stringent standards
  • Accelerate your design process with modular and parametrizations

Potential Applications

Lighting


Modular lighting boards

At Infineon we offer a broad variety of primary side ACDC and secondary side DCDC boards dedicated to LED lighting. The LED lighting boards can easily be stacked together for plug-and-play solutions.

Find out more about our modular boards


List of Components

  • High-power-factor constant voltage flyback IC
    (XDPL8219)
  • 800V CoolMOS™ P7 superjunction MOSFET
    (IPD80R900P7)
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number REF-XDPL8219-U40W
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - CUR SENSOR PROGRAMMER - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive ; Industrial
View Details
Evaluation Boards - AUIR3242S BOARD B2B - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive ; Power Distribution ; Relays ; Battery Switch
View Details
Embedded MCU, DSP Evaluation Boards - 448-CY8CKIT-149-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
3 suppliers
Evaluation Boards - BPLUS OFFLOAD BOARD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details