REF_WLC_TX15W_M1 is an Infineon wireless charging transmitter reference design based on WLC1115 Qi controller with integrated USB-PD and DC-DC and OPTIGA™ Trust Charge. It implements the Qi2 protocol and supports 15 W wireless charging using Qi2 magnetic power profile (MPP). It also supports Qi Basic Power Profile (BPP) for 5 W. The Samsung PPDE 15W is also part of the feature sets. This board is powered using a USB-C PD power adapter.
Summary of Features
Qi v2.0 MPP and BPP transmitter
Support Samsung PPDE fast charging
15 W Qi MPP and PPDE and 5W BPP
Input voltage range: 4.5-24 V
UVLO, OVP, OCP and OTP
Integrated USB-C PD controller
Integrated buck-boost controller
Multipath ASK demodulator
Adaptive foreign object detection (FOD)
Programmable and configurable controller
CC or I2C interface
Benefits
Compliant with Qi2 standard (ID: 20217)
Single-chip transmitter enabling Qi2
Qi2 magnetic aligment
Turnkey reference solution
Form-factor optimized
USB-PD or wide DC input
Safe and efficient charging
Programmable for proprietary protocols
Available code example, API, registers
Support firmware upgrade
List of Components:
WLC1115-68LQXQ
ISK036N03LM5
BSZ146N10LS5
IRLHS6376
BSS84PW
SLS32AIA020U3
Applications
In-Cabin Wireless Charging
Smart speaker designs
Solutions for inductive wireless charging below 50 W
REF_WLC_TX15W_M1 is an Infineon wireless charging transmitter reference design based on WLC1115 Qi controller with integrated USB-PD and DC-DC and OPTIGA™ Trust Charge. It implements the Qi2 protocol and supports 15 W wireless charging using Qi2 magnetic power profile (MPP). It also supports Qi Basic Power Profile (BPP) for 5 W. The Samsung PPDE 15W is also part of the feature sets. This board is powered using a USB-C PD power adapter.
Summary of Features
- Qi v2.0 MPP and BPP transmitter
- Support Samsung PPDE fast charging
- 15 W Qi MPP and PPDE and 5W BPP
- Input voltage range: 4.5-24 V
- UVLO, OVP, OCP and OTP
- Integrated USB-C PD controller
- Integrated buck-boost controller
- Multipath ASK demodulator
- Adaptive foreign object detection (FOD)
- Programmable and configurable controller
- CC or I2C interface
Benefits
- Compliant with Qi2 standard (ID: 20217)
- Single-chip transmitter enabling Qi2
- Qi2 magnetic aligment
- Turnkey reference solution
- Form-factor optimized
- USB-PD or wide DC input
- Safe and efficient charging
- Programmable for proprietary protocols
- Available code example, API, registers
- Support firmware upgrade
List of Components:
- WLC1115-68LQXQ
- ISK036N03LM5
- BSZ146N10LS5
- IRLHS6376
- BSS84PW
- SLS32AIA020U3
Applications
- In-Cabin Wireless Charging
- Smart speaker designs
- Solutions for inductive wireless charging below 50 W