Infineon Technologies AG Evaluation Boards REF_MA5332BTLSPS

Description
Reference design/board - 200W / 4Ohms BTL class D audio power amplifier with single power supply featuring MA5332 The REF_MA5332BTLSPS reference board is a one BTL channel, 200 W/ch (4 Ω at 40 V) class D audio power amplifier for home audio systems. This reference board demonstrates how to use MA5332M IC with a single power supply and design an optimum PCB layout using Infineon integrated Class D IC. This reference design does not require additional heatsink or fan cooling for normal operation (one-eighth of continuous rated power). The reference design provides all the required housekeeping power supplies for ease of use. Summary of Features Output power: 200 W x 1 channels (10 percent THD+N, 4 Ω at 40 V) Multiple protection features: Over-Current Protection (OCP), high-side and low-side Over-Temperature Protection (OTP) PWM modulator: Self-oscillating half-bridge topology with optional clock synchronization Benefits Single power supply Full-bridge output High audio quality Low noise High efficiency Potential Applications Audio List of components MA5332MS
Request a Quote Datasheet
Description
Reference design/board - 200W / 4Ohms BTL class D audio power amplifier with single power supply featuring MA5332 The REF_MA5332BTLSPS reference board is a one BTL channel, 200 W/ch (4 Ω at 40 V) class D audio power amplifier for home audio systems. This reference board demonstrates how to use MA5332M IC with a single power supply and design an optimum PCB layout using Infineon integrated Class D IC. This reference design does not require additional heatsink or fan cooling for normal operation (one-eighth of continuous rated power). The reference design provides all the required housekeeping power supplies for ease of use. Summary of Features Output power: 200 W x 1 channels (10 percent THD+N, 4 Ω at 40 V) Multiple protection features: Over-Current Protection (OCP), high-side and low-side Over-Temperature Protection (OTP) PWM modulator: Self-oscillating half-bridge topology with optional clock synchronization Benefits Single power supply Full-bridge output High audio quality Low noise High efficiency Potential Applications Audio List of components MA5332MS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - REF_MA5332BTLSPS - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
REF_MA5332BTLSPS
Evaluation Boards REF_MA5332BTLSPS
Reference design/board - 200W / 4Ohms BTL class D audio power amplifier with single power supply featuring MA5332 The REF_MA5332BTLSPS reference board is a one BTL channel, 200 W/ch (4 Ω at 40 V) class D audio power amplifier for home audio systems. This reference board demonstrates how to use MA5332M IC with a single power supply and design an optimum PCB layout using Infineon integrated Class D IC. This reference design does not require additional heatsink or fan cooling for normal operation (one-eighth of continuous rated power). The reference design provides all the required housekeeping power supplies for ease of use. Summary of Features Output power: 200 W x 1 channels (10 percent THD+N, 4 Ω at 40 V) Multiple protection features: Over-Current Protection (OCP), high-side and low-side Over-Temperature Protection (OTP) PWM modulator: Self-oscillating half-bridge topology with optional clock synchronization Benefits Single power supply Full-bridge output High audio quality Low noise High efficiency Potential Applications Audio List of components MA5332MS

Reference design/board - 200W / 4Ohms BTL class D audio power amplifier with single power supply featuring MA5332

The REF_MA5332BTLSPS reference board is a one BTL channel, 200 W/ch (4 Ω at 40 V) class D audio power amplifier for home audio systems. This reference board demonstrates how to use MA5332M IC with a single power supply and design an optimum PCB layout using Infineon integrated Class D IC. This reference design does not require additional heatsink or fan cooling for normal operation (one-eighth of continuous rated power). The reference design provides all the required housekeeping power supplies for ease of use.


Summary of Features

  • Output power:
    • 200 W x 1 channels (10 percent THD+N, 4 Ω at 40 V)
  • Multiple protection features:
    • Over-Current Protection (OCP), high-side and low-side
    • Over-Temperature Protection (OTP)
  • PWM modulator:
    • Self-oscillating half-bridge topology with optional clock synchronization

Benefits

  • Single power supply
  • Full-bridge output
  • High audio quality
  • Low noise
  • High efficiency

Potential Applications

  • Audio

List of components

  • MA5332MS
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number REF_MA5332BTLSPS
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation and Demonstration Boards and Kits - 448-1EDI3040EVALIDPAKTOBO1-ND - DigiKey
Specs
Category Developement Board
Supported System Gate Driver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
Evaluation Boards - BTF3080EJ DEMOBOARD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details
Power, Motor & Robotics Development Tools - 2732046 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
3 suppliers