Infineon Technologies AG Evaluation Boards CY8CKIT-005-A

Description
The MiniProg4 Program and Debug Kit (CY8CKIT-005-A) is an all-in-one development programmer and debugger for PSoC™ 4, PSoC™ 5LP, and PSoC™ 6 MCU devices. Use MiniProg4 as a programmer or debug probe for supported devices. CY8CKIT-005-A is 100% compatible with all tools that supported the original MiniProg4 CY8CKIT-005, with additional JTAG programming and debugging functionality. The MiniProg4 Program and Debug Kit (CY8CKIT-005-A) uses: CMSIS-DAP interface over Serial Wire Debug (SWD) protocol - CMSIS-DAP V2.0.0 and V1.2.0. Fast USB interface supports both bulk and HID transfers. JTAG programming and debugging (added feature on Miniprog4 CY8CKIT-005-A) MiniProg4 also provides USB-I2C, USB-SPI and USB-UART bridging functionality. MiniProg4 bridging capabilities are used by tools like CAPSENSE™ Tuner and the Device Firmware Upgrade Tool, delivered with ModusToolbox™ IDE. MiniProg4 is supported by ModusToolbox™, PSoC™ Creator, PSoC™ Programmer, and Bridge Control Panel. Kit contents The CY8CKIT-005-A PSoC™ MiniProg4 Program and Debug Kit includes: MiniProg4 programmer/debugger 10-pin ribbon cable USB Type-A to Type-C Cable Quick Start Guide If your computer has a USB Type-C port, obtain a Type-C to Type-C cable, or a USB Type-A to Type-C adapter, from your preferred supplier. Programming and debugging The MiniProg4 programmer/debugger provides the flexibility to work with the SWD or JTAG programming and debugging interface. MiniProg4 supports 32-bit Arm® Cortex®-M0/M0+/M3/M4 PSoC™ devices. The MiniProg4 programmer/debugger is supported by the following software tools: ModusToolbox™ PSoC™ Creator PSoC™ Programmer Interfaces Connector SWD JTAG I2C SPI UART (With and Without Flow Control) 5-pin Yes N/A N/A N/A N/A 10-pin Yes Yes N/A N/A N/A 6x2 header N/A N/A Yes Yes Yes
Request a Quote Datasheet
Description
The MiniProg4 Program and Debug Kit (CY8CKIT-005-A) is an all-in-one development programmer and debugger for PSoC™ 4, PSoC™ 5LP, and PSoC™ 6 MCU devices. Use MiniProg4 as a programmer or debug probe for supported devices. CY8CKIT-005-A is 100% compatible with all tools that supported the original MiniProg4 CY8CKIT-005, with additional JTAG programming and debugging functionality. The MiniProg4 Program and Debug Kit (CY8CKIT-005-A) uses: CMSIS-DAP interface over Serial Wire Debug (SWD) protocol - CMSIS-DAP V2.0.0 and V1.2.0. Fast USB interface supports both bulk and HID transfers. JTAG programming and debugging (added feature on Miniprog4 CY8CKIT-005-A) MiniProg4 also provides USB-I2C, USB-SPI and USB-UART bridging functionality. MiniProg4 bridging capabilities are used by tools like CAPSENSE™ Tuner and the Device Firmware Upgrade Tool, delivered with ModusToolbox™ IDE. MiniProg4 is supported by ModusToolbox™, PSoC™ Creator, PSoC™ Programmer, and Bridge Control Panel. Kit contents The CY8CKIT-005-A PSoC™ MiniProg4 Program and Debug Kit includes: MiniProg4 programmer/debugger 10-pin ribbon cable USB Type-A to Type-C Cable Quick Start Guide If your computer has a USB Type-C port, obtain a Type-C to Type-C cable, or a USB Type-A to Type-C adapter, from your preferred supplier. Programming and debugging The MiniProg4 programmer/debugger provides the flexibility to work with the SWD or JTAG programming and debugging interface. MiniProg4 supports 32-bit Arm® Cortex®-M0/M0+/M3/M4 PSoC™ devices. The MiniProg4 programmer/debugger is supported by the following software tools: ModusToolbox™ PSoC™ Creator PSoC™ Programmer Interfaces Connector SWD JTAG I2C SPI UART (With and Without Flow Control) 5-pin Yes N/A N/A N/A N/A 10-pin Yes Yes N/A N/A N/A 6x2 header N/A N/A Yes Yes Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - CY8CKIT-005-A - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
CY8CKIT-005-A
Evaluation Boards CY8CKIT-005-A
The MiniProg4 Program and Debug Kit (CY8CKIT-005-A) is an all-in-one development programmer and debugger for PSoC™ 4, PSoC™ 5LP, and PSoC™ 6 MCU devices. Use MiniProg4 as a programmer or debug probe for supported devices. CY8CKIT-005-A is 100% compatible with all tools that supported the original MiniProg4 CY8CKIT-005, with additional JTAG programming and debugging functionality. The MiniProg4 Program and Debug Kit (CY8CKIT-005-A) uses: CMSIS-DAP interface over Serial Wire Debug (SWD) protocol - CMSIS-DAP V2.0.0 and V1.2.0. Fast USB interface supports both bulk and HID transfers. JTAG programming and debugging (added feature on Miniprog4 CY8CKIT-005-A) MiniProg4 also provides USB-I2C, USB-SPI and USB-UART bridging functionality. MiniProg4 bridging capabilities are used by tools like CAPSENSE™ Tuner and the Device Firmware Upgrade Tool, delivered with ModusToolbox™ IDE. MiniProg4 is supported by ModusToolbox™, PSoC™ Creator, PSoC™ Programmer, and Bridge Control Panel. Kit contents The CY8CKIT-005-A PSoC™ MiniProg4 Program and Debug Kit includes: MiniProg4 programmer/debugger 10-pin ribbon cable USB Type-A to Type-C Cable Quick Start Guide If your computer has a USB Type-C port, obtain a Type-C to Type-C cable, or a USB Type-A to Type-C adapter, from your preferred supplier. Programming and debugging The MiniProg4 programmer/debugger provides the flexibility to work with the SWD or JTAG programming and debugging interface. MiniProg4 supports 32-bit Arm® Cortex®-M0/M0+/M3/M4 PSoC™ devices. The MiniProg4 programmer/debugger is supported by the following software tools: ModusToolbox™ PSoC™ Creator PSoC™ Programmer Interfaces Connector SWD JTAG I2C SPI UART (With and Without Flow Control) 5-pin Yes N/A N/A N/A N/A 10-pin Yes Yes N/A N/A N/A 6x2 header N/A N/A Yes Yes Yes

The MiniProg4 Program and Debug Kit (CY8CKIT-005-A) is an all-in-one development programmer and debugger for PSoC™ 4, PSoC™ 5LP, and PSoC™ 6 MCU devices. Use MiniProg4 as a programmer or debug probe for supported devices. CY8CKIT-005-A is 100% compatible with all tools that supported the original MiniProg4 CY8CKIT-005, with additional JTAG programming and debugging functionality.

The MiniProg4 Program and Debug Kit (CY8CKIT-005-A) uses:

  • CMSIS-DAP interface over Serial Wire Debug (SWD) protocol - CMSIS-DAP V2.0.0 and V1.2.0.
  • Fast USB interface supports both bulk and HID transfers.
  • JTAG programming and debugging (added feature on Miniprog4 CY8CKIT-005-A)

MiniProg4 also provides USB-I2C, USB-SPI and USB-UART bridging functionality. MiniProg4 bridging capabilities are used by tools like CAPSENSE™ Tuner and the Device Firmware Upgrade Tool, delivered with ModusToolbox™ IDE. MiniProg4 is supported by ModusToolbox™, PSoC™ Creator, PSoC™ Programmer, and Bridge Control Panel.


Kit contents


The CY8CKIT-005-A PSoC™ MiniProg4 Program and Debug Kit includes:

  • MiniProg4 programmer/debugger
  • 10-pin ribbon cable
  • USB Type-A to Type-C Cable
  • Quick Start Guide

If your computer has a USB Type-C port, obtain a Type-C to Type-C cable, or a USB Type-A to Type-C adapter, from your preferred supplier.


Programming and debugging


The MiniProg4 programmer/debugger provides the flexibility to work with the SWD or JTAG programming and debugging interface. MiniProg4 supports 32-bit Arm® Cortex®-M0/M0+/M3/M4 PSoC™ devices.

The MiniProg4 programmer/debugger is supported by the following software tools:

  • ModusToolbox™
  • PSoC™ Creator
  • PSoC™ Programmer

Interfaces


Connector

SWD

JTAG

I2C

SPI

UART (With and Without Flow Control)

5-pin

Yes

N/A

N/A

N/A

N/A

10-pin

Yes

Yes

N/A

N/A

N/A

6x2 header

N/A

N/A

Yes

Yes

Yes

Supplier's Site
Programmers, Emulators, and Debuggers - 448-CY8CKIT-005-A-ND - DigiKey
Thief River Falls, MN, United States
Programmers, Emulators, and Debuggers
448-CY8CKIT-005-A-ND
Programmers, Emulators, and Debuggers 448-CY8CKIT-005-A-ND
KIT PSOC MINIPROG4 PROGRAM DEBUG

KIT PSOC MINIPROG4 PROGRAM DEBUG

Buy Now Datasheet
Shenzhen, China
Development Boards, Kits, Programmers - Programmers, Emulators, and Debuggers
CY8CKIT-005-A
Development Boards, Kits, Programmers - Programmers, Emulators, and Debuggers CY8CKIT-005-A
KIT PSOC MINIPROG4 PROGRAM DEBUG

KIT PSOC MINIPROG4 PROGRAM DEBUG

Supplier's Site
Programmers, Emulators, and Debuggers - CY8CKIT-005-A - ODG (Origin Data Global)
Shenzhen, China
Programmers, Emulators, and Debuggers
CY8CKIT-005-A
Programmers, Emulators, and Debuggers CY8CKIT-005-A
KIT PSOC MINIPROG4 PROGRAM DEBUG

KIT PSOC MINIPROG4 PROGRAM DEBUG

Supplier's Site

Technical Specifications

  Infineon Technologies AG DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number CY8CKIT-005-A 448-CY8CKIT-005-A-ND CY8CKIT-005-A CY8CKIT-005-A
Product Name Evaluation Boards Programmers, Emulators, and Debuggers Development Boards, Kits, Programmers - Programmers, Emulators, and Debuggers Programmers, Emulators, and Debuggers
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Programmers, Emulators, and Debuggers - 448-CY3215A-DK-ND - DigiKey
Specs
Development Tool Circuit Emulator (optional feature); Debugger / Debug Probe (optional feature)
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
3 suppliers
Expansion Boards, Daughter Cards - 448-BTG7003A1EPWDBTOBO1-ND - DigiKey
Specs
Supported System Switch
Manufacturer INFINEON TECHNOLOGIES; Other
View Details