Infineon Technologies AG Evaluation Boards REF_LLC_BUCK_4CH_320W

Description
320W high power LED driver with four constant current output channels This four-channel reference design consists of a dual-stage half-bridge LLC and a separated power factor correction (PFC) stage with high-precision secondary-side controlled constant voltage output realized by the ICL5102 LED driver IC. For precise current control, as well as deep dimming down to 0.5% and flicker-free light on the secondary side a buck topology such as realized with the ILD8150E is the ideal choice. The primary stage utilizes a combo controller with DCM PFC which enables significant cost savings compared to CCM PFC mode that is commonly deployed at such high power levels. In addition the dedicated lighting IC ICL5102 ensures very low THD and high power factor over voltage and load variations. The multiple DCDC buck channels ensure reliable operation as well as scalability of this design over a wide power range by reducing / increasing the number of channels. This scalability enables a platform approach for high power and reduces the design effort for LED driver makers. The reference board offers excellent output voltage accuracy of typically +/-4% across a universal input voltage range from 90 to 305VAC and wide output current range from 0 to 4.35A. High power factor, beyond 0.9, across a universal input voltage range from 90 to 305VAC and down to 50% of nominal load is achievable. This solution allows for low input current total harmonic distortion (iTHD less than 15%) across a universal input voltage range (90 to 305VAC) and down to 30% of nominal load. Summary of Features 320W high-power design High performance LLC design Up to 1.5A average output current per channel PWM dimming input with 250Hz to 20kHz PWM dimming frequency Analog dimming 100 to 12.5% PWM dimming 12.5 to 0.5% with 3.4kHz flicker-free modulation Benefits Ready to go AC-DC and DC-DC solution with four channels High efficiency High light quality Balanced BOM performance Potential Applications LED lighting driver ACDC power High power charging Modular lighting boards At Infineon we offer a broad variety of primary side ACDC and secondary side DCDC boards dedicated to LED lighting. The LED lighting boards can easily be stacked together for plug-and-play solutions. Find out more about our modular boards List of contents High performance PFC + resonant controller for LCC and LLC (ICL5102) 80V DC-DC buck LED driver IC (ILD8150E) Optimized SJ MOSFETs (IPD60R180P7S & IPA60R060P7) Small-Signal-Transis tor (BSS126)
Request a Quote Datasheet
Description
320W high power LED driver with four constant current output channels This four-channel reference design consists of a dual-stage half-bridge LLC and a separated power factor correction (PFC) stage with high-precision secondary-side controlled constant voltage output realized by the ICL5102 LED driver IC. For precise current control, as well as deep dimming down to 0.5% and flicker-free light on the secondary side a buck topology such as realized with the ILD8150E is the ideal choice. The primary stage utilizes a combo controller with DCM PFC which enables significant cost savings compared to CCM PFC mode that is commonly deployed at such high power levels. In addition the dedicated lighting IC ICL5102 ensures very low THD and high power factor over voltage and load variations. The multiple DCDC buck channels ensure reliable operation as well as scalability of this design over a wide power range by reducing / increasing the number of channels. This scalability enables a platform approach for high power and reduces the design effort for LED driver makers. The reference board offers excellent output voltage accuracy of typically +/-4% across a universal input voltage range from 90 to 305VAC and wide output current range from 0 to 4.35A. High power factor, beyond 0.9, across a universal input voltage range from 90 to 305VAC and down to 50% of nominal load is achievable. This solution allows for low input current total harmonic distortion (iTHD less than 15%) across a universal input voltage range (90 to 305VAC) and down to 30% of nominal load. Summary of Features 320W high-power design High performance LLC design Up to 1.5A average output current per channel PWM dimming input with 250Hz to 20kHz PWM dimming frequency Analog dimming 100 to 12.5% PWM dimming 12.5 to 0.5% with 3.4kHz flicker-free modulation Benefits Ready to go AC-DC and DC-DC solution with four channels High efficiency High light quality Balanced BOM performance Potential Applications LED lighting driver ACDC power High power charging Modular lighting boards At Infineon we offer a broad variety of primary side ACDC and secondary side DCDC boards dedicated to LED lighting. The LED lighting boards can easily be stacked together for plug-and-play solutions. Find out more about our modular boards List of contents High performance PFC + resonant controller for LCC and LLC (ICL5102) 80V DC-DC buck LED driver IC (ILD8150E) Optimized SJ MOSFETs (IPD60R180P7S & IPA60R060P7) Small-Signal-Transis tor (BSS126)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - REF_LLC_BUCK_4CH_320W - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
REF_LLC_BUCK_4CH_320W
Evaluation Boards REF_LLC_BUCK_4CH_320W
320W high power LED driver with four constant current output channels This four-channel reference design consists of a dual-stage half-bridge LLC and a separated power factor correction (PFC) stage with high-precision secondary-side controlled constant voltage output realized by the ICL5102 LED driver IC. For precise current control, as well as deep dimming down to 0.5% and flicker-free light on the secondary side a buck topology such as realized with the ILD8150E is the ideal choice. The primary stage utilizes a combo controller with DCM PFC which enables significant cost savings compared to CCM PFC mode that is commonly deployed at such high power levels. In addition the dedicated lighting IC ICL5102 ensures very low THD and high power factor over voltage and load variations. The multiple DCDC buck channels ensure reliable operation as well as scalability of this design over a wide power range by reducing / increasing the number of channels. This scalability enables a platform approach for high power and reduces the design effort for LED driver makers. The reference board offers excellent output voltage accuracy of typically +/-4% across a universal input voltage range from 90 to 305VAC and wide output current range from 0 to 4.35A. High power factor, beyond 0.9, across a universal input voltage range from 90 to 305VAC and down to 50% of nominal load is achievable. This solution allows for low input current total harmonic distortion (iTHD less than 15%) across a universal input voltage range (90 to 305VAC) and down to 30% of nominal load. Summary of Features 320W high-power design High performance LLC design Up to 1.5A average output current per channel PWM dimming input with 250Hz to 20kHz PWM dimming frequency Analog dimming 100 to 12.5% PWM dimming 12.5 to 0.5% with 3.4kHz flicker-free modulation Benefits Ready to go AC-DC and DC-DC solution with four channels High efficiency High light quality Balanced BOM performance Potential Applications LED lighting driver ACDC power High power charging Modular lighting boards At Infineon we offer a broad variety of primary side ACDC and secondary side DCDC boards dedicated to LED lighting. The LED lighting boards can easily be stacked together for plug-and-play solutions. Find out more about our modular boards List of contents High performance PFC + resonant controller for LCC and LLC (ICL5102) 80V DC-DC buck LED driver IC (ILD8150E) Optimized SJ MOSFETs (IPD60R180P7S & IPA60R060P7) Small-Signal-Transis tor (BSS126)

320W high power LED driver with four constant current output channels

This four-channel reference design consists of a dual-stage half-bridge LLC and a separated power factor correction (PFC) stage with high-precision secondary-side controlled constant voltage output realized by the ICL5102 LED driver IC. For precise current control, as well as deep dimming down to 0.5% and flicker-free light on the secondary side a buck topology such as realized with the ILD8150E is the ideal choice.

The primary stage utilizes a combo controller with DCM PFC which enables significant cost savings compared to CCM PFC mode that is commonly deployed at such high power levels. In addition the dedicated lighting IC ICL5102 ensures very low THD and high power factor over voltage and load variations.

The multiple DCDC buck channels ensure reliable operation as well as scalability of this design over a wide power range by reducing / increasing the number of channels.
This scalability enables a platform approach for high power and reduces the design effort for LED driver makers.

The reference board offers excellent output voltage accuracy of typically +/-4% across a universal input voltage range from 90 to 305VAC and wide output current range from 0 to 4.35A.

High power factor, beyond 0.9, across a universal input voltage range from 90 to 305VAC and down to 50% of nominal load is achievable.
This solution allows for low input current total harmonic distortion (iTHD less than 15%) across a universal input voltage range (90 to 305VAC) and down to 30% of nominal load.


Summary of Features

  • 320W high-power design
  • High performance LLC design
  • Up to 1.5A average output current per channel
  • PWM dimming input with 250Hz to 20kHz PWM dimming frequency
  • Analog dimming 100 to 12.5%
    PWM dimming 12.5 to 0.5% with 3.4kHz flicker-free modulation

Benefits

  • Ready to go AC-DC and DC-DC solution with four channels
  • High efficiency
  • High light quality
  • Balanced BOM performance

Potential Applications

  • LED lighting driver
  • ACDC power
  • High power charging

Modular lighting boards

At Infineon we offer a broad variety of primary side ACDC and secondary side DCDC boards dedicated to LED lighting. The LED lighting boards can easily be stacked together for plug-and-play solutions.

Find out more about our modular boards


List of contents

  • High performance PFC + resonant controller for LCC and LLC
    (ICL5102)
  • 80V DC-DC buck LED driver IC
    (ILD8150E)
  • Optimized SJ MOSFETs
    (IPD60R180P7S & IPA60R060P7)
  • Small-Signal-Transistor
    (BSS126)
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number REF_LLC_BUCK_4CH_320W
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - 24V BATT SWITCH DEMO - Infineon Technologies AG
Specs
Category Developement Board
Supported System Commercial, construction and agricultural vehicles (CAV) ; Battery Switch ; Relays ; Power Distribution
View Details
Evaluation Boards - CY8CKIT-002 - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Wearables
Ports USB
View Details
4 suppliers
Evaluation Boards - CY8CKIT-026 - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Body electronics and lighting ; Infotainment ; Industrial automation
View Details
3 suppliers
Evaluation and Demonstration Boards and Kits - 448-BTT3050EJDEMOBOARDTOBO1-ND - DigiKey
Specs
Category Developement Board
Supported System Power Distribution Switch (Load Switch)
Manufacturer INFINEON TECHNOLOGIES; Other
View Details