Infineon Technologies AG Evaluation Boards CY8CKIT-002

Description
PSoC™ MiniProg3 Program and Debug Kit The newer MiniProg4 Program and Debug Kit supports PSoC™ 4, PSoC™ 5LP, and PSoC™ 6 devices with SWD, using industry standard CMSIS-DAP as the transport mechanism. It also provides USB-UART, USB-I2C, and USB-SPI bridging. The MiniProg3 supports the following protocols: SWD JTAG ISSP USB-I2C Included with the kit is a 10-pin ribbon cable for connecting to standard 10-pin SWD/JTAG header interfaces utilized for our PSoC™ 3, PSoC™ 4, PSoC™ 5LP and PSoC™ 6 device families and the 5-pin ISSP programming header for PSoC™ 1 device family. The 5-pin connector also supports the USB-I2C Bridging capabilities and is a superset of the CY3240 capabilities. Please note, the CY8CKIT-002 only contains the MiniProg3 and supporting cables.
Request a Quote Datasheet
Description
PSoC™ MiniProg3 Program and Debug Kit The newer MiniProg4 Program and Debug Kit supports PSoC™ 4, PSoC™ 5LP, and PSoC™ 6 devices with SWD, using industry standard CMSIS-DAP as the transport mechanism. It also provides USB-UART, USB-I2C, and USB-SPI bridging. The MiniProg3 supports the following protocols: SWD JTAG ISSP USB-I2C Included with the kit is a 10-pin ribbon cable for connecting to standard 10-pin SWD/JTAG header interfaces utilized for our PSoC™ 3, PSoC™ 4, PSoC™ 5LP and PSoC™ 6 device families and the 5-pin ISSP programming header for PSoC™ 1 device family. The 5-pin connector also supports the USB-I2C Bridging capabilities and is a superset of the CY3240 capabilities. Please note, the CY8CKIT-002 only contains the MiniProg3 and supporting cables.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - CY8CKIT-002 - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
CY8CKIT-002
Evaluation Boards CY8CKIT-002
PSoC™ MiniProg3 Program and Debug Kit The newer MiniProg4 Program and Debug Kit supports PSoC™ 4, PSoC™ 5LP, and PSoC™ 6 devices with SWD, using industry standard CMSIS-DAP as the transport mechanism. It also provides USB-UART, USB-I2C, and USB-SPI bridging. The MiniProg3 supports the following protocols: SWD JTAG ISSP USB-I2C Included with the kit is a 10-pin ribbon cable for connecting to standard 10-pin SWD/JTAG header interfaces utilized for our PSoC™ 3, PSoC™ 4, PSoC™ 5LP and PSoC™ 6 device families and the 5-pin ISSP programming header for PSoC™ 1 device family. The 5-pin connector also supports the USB-I2C Bridging capabilities and is a superset of the CY3240 capabilities. Please note, the CY8CKIT-002 only contains the MiniProg3 and supporting cables.

PSoC™ MiniProg3 Program and Debug Kit

The newer MiniProg4 Program and Debug Kit supports PSoC™ 4, PSoC™ 5LP, and PSoC™ 6 devices with SWD, using industry standard CMSIS-DAP as the transport mechanism. It also provides USB-UART, USB-I2C, and USB-SPI bridging.

The MiniProg3 supports the following protocols:

  • SWD
  • JTAG
  • ISSP
  • USB-I2C

Included with the kit is a 10-pin ribbon cable for connecting to standard 10-pin SWD/JTAG header interfaces utilized for our PSoC™ 3, PSoC™ 4, PSoC™ 5LP and PSoC™ 6 device families and the 5-pin ISSP programming header for PSoC™ 1 device family. The 5-pin connector also supports the USB-I2C Bridging capabilities and is a superset of the CY3240 capabilities. Please note, the CY8CKIT-002 only contains the MiniProg3 and supporting cables.

Supplier's Site
Psoc 1, Psoc 3, Psoc 5, Miniprog3, Prog/debug Kit; Silicon Manufacturer Cypress Infineon Technologies - 26R2364 - Newark, An Avnet Company
Chicago, IL, United States
Psoc 1, Psoc 3, Psoc 5, Miniprog3, Prog/debug Kit; Silicon Manufacturer Cypress Infineon Technologies
26R2364
Psoc 1, Psoc 3, Psoc 5, Miniprog3, Prog/debug Kit; Silicon Manufacturer Cypress Infineon Technologies 26R2364
PSOC 1, PSOC 3, PSOC 5, MINIPROG3, PROG/DEBUG KIT; Silicon Manufacturer:Cypress ; No. of Bits:-; Silicon Family Name:PSoC; Core Architecture:PSoC; Core Sub-Architecture:-; Silicon Core Number:-; Product Range:- RoHS Compliant: Yes

PSOC 1, PSOC 3, PSOC 5, MINIPROG3, PROG/DEBUG KIT; Silicon Manufacturer:Cypress; No. of Bits:-; Silicon Family Name:PSoC; Core Architecture:PSoC; Core Sub-Architecture:-; Silicon Core Number:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Miniprog3, Psoc, Prog/debug Kit; Silicon Manufacturer Cypress Infineon Technologies - 32R8793 - Newark, An Avnet Company
Chicago, IL, United States
Miniprog3, Psoc, Prog/debug Kit; Silicon Manufacturer Cypress Infineon Technologies
32R8793
Miniprog3, Psoc, Prog/debug Kit; Silicon Manufacturer Cypress Infineon Technologies 32R8793
MINIPROG3, PSOC, PROG/DEBUG KIT; Silicon Manufacturer:Cypress ; No. of Bits:-; Silicon Family Name:PSoC; Core Architecture:PSoC; Core Sub-Architecture:-; Silicon Core Number:-; Kit Contents:MiniProg3, Program/Debug Ribbon Cable, USB RoHS Compliant: Yes

MINIPROG3, PSOC, PROG/DEBUG KIT; Silicon Manufacturer:Cypress; No. of Bits:-; Silicon Family Name:PSoC; Core Architecture:PSoC; Core Sub-Architecture:-; Silicon Core Number:-; Kit Contents:MiniProg3, Program/Debug Ribbon Cable, USB RoHS Compliant: Yes

Supplier's Site Datasheet
Programmers, Emulators, and Debuggers - CY8CKIT-002 - ODG (Origin Data Global)
Shenzhen, China
Programmers, Emulators, and Debuggers
CY8CKIT-002
Programmers, Emulators, and Debuggers CY8CKIT-002
KIT PSOC MINIPROG3 PROGRAM DEBUG

KIT PSOC MINIPROG3 PROGRAM DEBUG

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Programmers, Emulators, and Debuggers - CY8CKIT-002 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Programmers, Emulators, and Debuggers
CY8CKIT-002
Development Boards, Kits, Programmers - Programmers, Emulators, and Debuggers CY8CKIT-002
KIT PSOC MINIPROG3 PROGRAM DEBUG

KIT PSOC MINIPROG3 PROGRAM DEBUG

Supplier's Site

Technical Specifications

  Infineon Technologies AG Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number CY8CKIT-002 26R2364 CY8CKIT-002 CY8CKIT-002
Product Name Evaluation Boards Psoc 1, Psoc 3, Psoc 5, Miniprog3, Prog/debug Kit; Silicon Manufacturer Cypress Infineon Technologies Programmers, Emulators, and Debuggers Development Boards, Kits, Programmers - Programmers, Emulators, and Debuggers
Category Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - BTS3050TF DEMOBOARD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details
Evaluation Boards - CYBLE-224116-EVAL - Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Wearables
View Details
3 suppliers
RF, RFID, Wireless Evaluation Boards - 448-BCM92073X_LE_KIT-ND - DigiKey
Specs
Supported System Transceiver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
3 suppliers