Infineon Technologies AG Evaluation Boards REF_CCG7SC_120W_3C

Description
The REF_CCG7SC_120W_3C was developed for a 3-port USB-C PD adapter with unified daughter cards sitting on the baseboard. There are feedback signals that can be connected flyback converter such as PWM and I2C for efficiency optimized control. The unified daughter card is based on EZ-PD™ CCG7SC which integrates USB-PD and DC-DC converter and it is capable of doing power-sharing among the port and fault protections. Summary of Features 3 ports USB-C PD adapter solution Scalable 2-4 ports system design 100 W max power per port Configurable total power Dynamic load-sharing Multiport efficiency optimized control Feedback control through PWM and I2 C Support PD 3.1 SPR with PPS Support BC 1.2, QC5, AFC, and Apple 2.4 A 3.3 V - 21 V output voltage 5.5 V - 24 V input voltage Firmware upgrade through CC Benefits Meets DoE VI Efficiency optimized control No need external MCU Support field firmware upgrade PD 3.1 SPR PPS Compliant Low standby power consumption Unified PCBA daughter card Potential Applications USB-C adapters and chargers USB-C docking charging port List of components PD and DC-DC integrated controller IC (EZ-PD™ CCG7SC), DC-DC switch (BSZ063N04LS6), Bypass switch (BSZ0902NS)
Request a Quote Datasheet
Description
The REF_CCG7SC_120W_3C was developed for a 3-port USB-C PD adapter with unified daughter cards sitting on the baseboard. There are feedback signals that can be connected flyback converter such as PWM and I2C for efficiency optimized control. The unified daughter card is based on EZ-PD™ CCG7SC which integrates USB-PD and DC-DC converter and it is capable of doing power-sharing among the port and fault protections. Summary of Features 3 ports USB-C PD adapter solution Scalable 2-4 ports system design 100 W max power per port Configurable total power Dynamic load-sharing Multiport efficiency optimized control Feedback control through PWM and I2 C Support PD 3.1 SPR with PPS Support BC 1.2, QC5, AFC, and Apple 2.4 A 3.3 V - 21 V output voltage 5.5 V - 24 V input voltage Firmware upgrade through CC Benefits Meets DoE VI Efficiency optimized control No need external MCU Support field firmware upgrade PD 3.1 SPR PPS Compliant Low standby power consumption Unified PCBA daughter card Potential Applications USB-C adapters and chargers USB-C docking charging port List of components PD and DC-DC integrated controller IC (EZ-PD™ CCG7SC), DC-DC switch (BSZ063N04LS6), Bypass switch (BSZ0902NS)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - REF_CCG7SC_120W_3C - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
REF_CCG7SC_120W_3C
Evaluation Boards REF_CCG7SC_120W_3C
The REF_CCG7SC_120W_3C was developed for a 3-port USB-C PD adapter with unified daughter cards sitting on the baseboard. There are feedback signals that can be connected flyback converter such as PWM and I2C for efficiency optimized control. The unified daughter card is based on EZ-PD™ CCG7SC which integrates USB-PD and DC-DC converter and it is capable of doing power-sharing among the port and fault protections. Summary of Features 3 ports USB-C PD adapter solution Scalable 2-4 ports system design 100 W max power per port Configurable total power Dynamic load-sharing Multiport efficiency optimized control Feedback control through PWM and I2 C Support PD 3.1 SPR with PPS Support BC 1.2, QC5, AFC, and Apple 2.4 A 3.3 V - 21 V output voltage 5.5 V - 24 V input voltage Firmware upgrade through CC Benefits Meets DoE VI Efficiency optimized control No need external MCU Support field firmware upgrade PD 3.1 SPR PPS Compliant Low standby power consumption Unified PCBA daughter card Potential Applications USB-C adapters and chargers USB-C docking charging port List of components PD and DC-DC integrated controller IC (EZ-PD™ CCG7SC), DC-DC switch (BSZ063N04LS6), Bypass switch (BSZ0902NS)

The REF_CCG7SC_120W_3C was developed for a 3-port USB-C PD adapter with unified daughter cards sitting on the baseboard. There are feedback signals that can be connected flyback converter such as PWM and I2C for efficiency optimized control. The unified daughter card is based on EZ-PD™ CCG7SC which integrates USB-PD and DC-DC converter and it is capable of doing power-sharing among the port and fault protections.


Summary of Features

  • 3 ports USB-C PD adapter solution
  • Scalable 2-4 ports system design
  • 100 W max power per port
  • Configurable total power
  • Dynamic load-sharing
  • Multiport efficiency optimized control
  • Feedback control through PWM and I2 C
  • Support PD 3.1 SPR with PPS
  • Support BC 1.2, QC5, AFC, and Apple 2.4 A
  • 3.3 V - 21 V output voltage
  • 5.5 V - 24 V input voltage
  • Firmware upgrade through CC

Benefits

  • Meets DoE VI
  • Efficiency optimized control
  • No need external MCU
  • Support field firmware upgrade
  • PD 3.1 SPR PPS Compliant
  • Low standby power consumption
  • Unified PCBA daughter card

Potential Applications

  • USB-C adapters and chargers
  • USB-C docking charging port

List of components

PD and DC-DC integrated controller IC (EZ-PD™ CCG7SC), DC-DC switch (BSZ063N04LS6), Bypass switch
(BSZ0902NS)

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number REF_CCG7SC_120W_3C
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - BTS50010-1TAE BOARD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Solid State Relay for two-wheeler motor starter
View Details
Evaluation Boards - CY8CKIT-041S-MAX - Infineon Technologies AG
Specs
Category Developement Board
View Details
4 suppliers
Power, Motor & Robotics Development Tools - 2489718 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
4 suppliers
Development Boards, Kits, Programmers - Programmers, Emulators, and Debuggers - CY3649 - Acme Chip Technology Co., Limited
Specs
Category Developement Board
Development Tool Circuit Emulator; Debugger / Debug Probe
View Details
2 suppliers