Infineon Technologies AG Evaluation Boards REF_CCG7DC_120W_2C

Description
The REF_CCG7DC_120W_2C was developed for a 2-port USB-C PD adapter. It can be used to support optocoupler-based or digital-based flyback converters. There are feedback signals such as PWM and I2C on the board that can be used for efficiency-optimized control. The design is based on EZ-PD™ CCG7DC which integrates dual channel USB-PD and DC-DC converter and it is capable of doing power-sharing among the port with fault protections. Summary of Features 2 ports USB-C PD adapter solution 100 W max power per port Configurable total power Dynamic load-sharing Multiport efficiency optimized control Feedback control through PWM and I2C Support PD 3.1 SPR with PPS Support BC1.2, QC5, AFC, and Apple 2.4 A 3.3 V - 21 V output voltage 5.5 V - 24 V input voltage Firmware upgrade through CC Benefits Meets DoE VI Efficiency optimized control No need external MCU Support field firmware upgrade PD 3.1 SPR PPS-compliant Low standby power consumption Single chip for dual-port solution Potential Applications USB-C docking charging port List of components PD and DC-DC integrated controller IC (EZ-PD™ CCG7DC), DC-DC switch (IAUC45N04S6N070H), Bypass Switch (BSZ063N04LS6)
Request a Quote
Description
The REF_CCG7DC_120W_2C was developed for a 2-port USB-C PD adapter. It can be used to support optocoupler-based or digital-based flyback converters. There are feedback signals such as PWM and I2C on the board that can be used for efficiency-optimized control. The design is based on EZ-PD™ CCG7DC which integrates dual channel USB-PD and DC-DC converter and it is capable of doing power-sharing among the port with fault protections. Summary of Features 2 ports USB-C PD adapter solution 100 W max power per port Configurable total power Dynamic load-sharing Multiport efficiency optimized control Feedback control through PWM and I2C Support PD 3.1 SPR with PPS Support BC1.2, QC5, AFC, and Apple 2.4 A 3.3 V - 21 V output voltage 5.5 V - 24 V input voltage Firmware upgrade through CC Benefits Meets DoE VI Efficiency optimized control No need external MCU Support field firmware upgrade PD 3.1 SPR PPS-compliant Low standby power consumption Single chip for dual-port solution Potential Applications USB-C docking charging port List of components PD and DC-DC integrated controller IC (EZ-PD™ CCG7DC), DC-DC switch (IAUC45N04S6N070H), Bypass Switch (BSZ063N04LS6)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - REF_CCG7DC_120W_2C - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
REF_CCG7DC_120W_2C
Evaluation Boards REF_CCG7DC_120W_2C
The REF_CCG7DC_120W_2C was developed for a 2-port USB-C PD adapter. It can be used to support optocoupler-based or digital-based flyback converters. There are feedback signals such as PWM and I2C on the board that can be used for efficiency-optimized control. The design is based on EZ-PD™ CCG7DC which integrates dual channel USB-PD and DC-DC converter and it is capable of doing power-sharing among the port with fault protections. Summary of Features 2 ports USB-C PD adapter solution 100 W max power per port Configurable total power Dynamic load-sharing Multiport efficiency optimized control Feedback control through PWM and I2C Support PD 3.1 SPR with PPS Support BC1.2, QC5, AFC, and Apple 2.4 A 3.3 V - 21 V output voltage 5.5 V - 24 V input voltage Firmware upgrade through CC Benefits Meets DoE VI Efficiency optimized control No need external MCU Support field firmware upgrade PD 3.1 SPR PPS-compliant Low standby power consumption Single chip for dual-port solution Potential Applications USB-C docking charging port List of components PD and DC-DC integrated controller IC (EZ-PD™ CCG7DC), DC-DC switch (IAUC45N04S6N070H), Bypass Switch (BSZ063N04LS6)

The REF_CCG7DC_120W_2C was developed for a 2-port USB-C PD adapter. It can be used to support optocoupler-based or digital-based flyback converters. There are feedback signals such as PWM and I2C on the board that can be used for efficiency-optimized control. The design is based on EZ-PD™ CCG7DC which integrates dual channel USB-PD and DC-DC converter and it is capable of doing power-sharing among the port with fault protections.


Summary of Features

  • 2 ports USB-C PD adapter solution
  • 100 W max power per port
  • Configurable total power
  • Dynamic load-sharing
  • Multiport efficiency optimized control
  • Feedback control through PWM and I2C
  • Support PD 3.1 SPR with PPS
  • Support BC1.2, QC5, AFC, and Apple 2.4 A
  • 3.3 V - 21 V output voltage
  • 5.5 V - 24 V input voltage
  • Firmware upgrade through CC

Benefits

  • Meets DoE VI
  • Efficiency optimized control
  • No need external MCU
  • Support field firmware upgrade
  • PD 3.1 SPR PPS-compliant
  • Low standby power consumption
  • Single chip for dual-port solution

Potential Applications

  • USB-C docking charging port

List of components

PD and DC-DC integrated controller IC (EZ-PD™ CCG7DC), DC-DC switch (IAUC45N04S6N070H), Bypass Switch
(BSZ063N04LS6)

Supplier's Site

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number REF_CCG7DC_120W_2C
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation and Demonstration Boards and Kits - 448-CYALKIT-E04-ND - DigiKey
Specs
Category Developement Board
Supported System Energy Harvesting
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
3 suppliers
Expansion Boards, Daughter Cards - 448-BTS70202EPADAUGHBRDTOBO1-ND - DigiKey
Specs
Supported System Switch
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
Evaluation Boards - CY3675-QFN24A - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Communication ; Infotainment
View Details
Evaluation Boards - CY8CKIT-042-BLE-A - Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Wearables
Ports USB
View Details
2 suppliers