This BGT60LTR11AIP radar Cortex®-M0 reference board features Infineon’s 60GHz XENSIV™ radar sensor BGT60LTR11AIP (configured in SPI mode) with an XMC1302 Arm® Cortex®-M0 based microcontroller. It allows users to discover the BGT60LTR11AIP and to develop their Radar-based application running on low-power Cortex®-M0 based MCU.
The BGT60LTR11AIP MMIC is a fully integrated microwave motion sensor including Antennas in Package (AIP). An integrated frequency divider with a Phase-Locked Loop (PLL) provides VCO frequency stabilization. These features make the small-sized radar solution a compelling, smart, and cost-effective replacement for conventional passive infrared (PIR) sensors in low-power or battery-powered applications. The MMIC is designed to operate as a Doppler motion sensor in the 60GHz ISM-band.
Summary of Features
31.1 mm x 27.4 mm size
1Tx 1Rx Antennas in Package (AIP) with 80° Half Power Beam Width (HPBW)
Digital interface for configuration and data transfer to an MCU
Radar MMIC is configured in SPI mode
2 LEDs illustrating the algorithms’ outputs
Operates with Micrium-based GUI
Benefits
Up to 14 m detection range for human targets (with advanced motion sensing algorithm)
Advanced functionalities by SPI configuration or further signal processing
Low power consumption
This BGT60LTR11AIP radar Cortex®-M0 reference board features Infineon’s 60GHz XENSIV™ radar sensor BGT60LTR11AIP (configured in SPI mode) with an XMC1302 Arm® Cortex®-M0 based microcontroller. It allows users to discover the BGT60LTR11AIP and to develop their Radar-based application running on low-power Cortex®-M0 based MCU.
The BGT60LTR11AIP MMIC is a fully integrated microwave motion sensor including Antennas in Package (AIP). An integrated frequency divider with a Phase-Locked Loop (PLL) provides VCO frequency stabilization. These features make the small-sized radar solution a compelling, smart, and cost-effective replacement for conventional passive infrared (PIR) sensors in low-power or battery-powered applications. The MMIC is designed to operate as a Doppler motion sensor in the 60GHz ISM-band.
Summary of Features
- 31.1 mm x 27.4 mm size
- 1Tx 1Rx Antennas in Package (AIP) with 80° Half Power Beam Width (HPBW)
- Digital interface for configuration and data transfer to an MCU
- Radar MMIC is configured in SPI mode
- 2 LEDs illustrating the algorithms’ outputs
- Operates with Micrium-based GUI
Benefits
- Up to 14 m detection range for human targets (with advanced motion sensing algorithm)
- Advanced functionalities by SPI configuration or further signal processing
- Low power consumption