Infineon Technologies AG Evaluation Boards REF-AIRCON-C302A-IM564

Description
Reference design for motor control in residential aircon applications REF-AIRCON-C302-IM56 4 is a 3-phase turnkey motor drive for air conditioner outdoor units (ODU) with an IMC302 iMOTION™ controller, a CIPOS™ Mini IPM IM564-X6D inverter with integrated PFC stage, a 1ED44175 gate driver for the PFC stage and a CoolSET™ ICE5AR4770BZS for the auxiliary supply. The reference board enables customer to design more efficient ODUs with smaller form factors compared to discrete implementations. Moreover the IMC302 iMOTION™ controller provides a fully featured motor control (MCE2.0) which allows to reduce development cycle time by concentrating on application development rather than on basic motor control. Summary of Features Typical 1400 W motor power with heatsink cooling Maximum 2500 W motor power with forced convection Input voltage rage of 85...265 VAC incl. on-board auxiliary voltage supply On-board inductor for 40~60 Khz PFC operation Control interfaces to external BLDC or AC fan, 4-way valve and temperature sensor Communication interface to indoor unit (IDU) Overcurrent and over temperature protection and a fault diagnostic LED output Small 2-layer PCB with 250 mm × 157 mm Easy-to-use iMOTION™ control firmware Benefits Excellent PFC performance (PF=0.999 and THD=3.4% measured for typical use case of 1400 W) Up to 15% PCB space savings compared to discrete implementation All interfaces for a complete system solution are on-board and can be controlled by Software Ready-to-use motor control algorithms (incl. PFC) for high-efficiency permanent magnet synchronous motors (PMSM) Applications Commercial HVAC Residential air conditioning: Smart (IoT) and efficient cooling
Request a Quote Datasheet
Description
Reference design for motor control in residential aircon applications REF-AIRCON-C302-IM56 4 is a 3-phase turnkey motor drive for air conditioner outdoor units (ODU) with an IMC302 iMOTION™ controller, a CIPOS™ Mini IPM IM564-X6D inverter with integrated PFC stage, a 1ED44175 gate driver for the PFC stage and a CoolSET™ ICE5AR4770BZS for the auxiliary supply. The reference board enables customer to design more efficient ODUs with smaller form factors compared to discrete implementations. Moreover the IMC302 iMOTION™ controller provides a fully featured motor control (MCE2.0) which allows to reduce development cycle time by concentrating on application development rather than on basic motor control. Summary of Features Typical 1400 W motor power with heatsink cooling Maximum 2500 W motor power with forced convection Input voltage rage of 85...265 VAC incl. on-board auxiliary voltage supply On-board inductor for 40~60 Khz PFC operation Control interfaces to external BLDC or AC fan, 4-way valve and temperature sensor Communication interface to indoor unit (IDU) Overcurrent and over temperature protection and a fault diagnostic LED output Small 2-layer PCB with 250 mm × 157 mm Easy-to-use iMOTION™ control firmware Benefits Excellent PFC performance (PF=0.999 and THD=3.4% measured for typical use case of 1400 W) Up to 15% PCB space savings compared to discrete implementation All interfaces for a complete system solution are on-board and can be controlled by Software Ready-to-use motor control algorithms (incl. PFC) for high-efficiency permanent magnet synchronous motors (PMSM) Applications Commercial HVAC Residential air conditioning: Smart (IoT) and efficient cooling
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - REF-AIRCON-C302A-IM564 - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
REF-AIRCON-C302A-IM564
Evaluation Boards REF-AIRCON-C302A-IM564
Reference design for motor control in residential aircon applications REF-AIRCON-C302-IM56 4 is a 3-phase turnkey motor drive for air conditioner outdoor units (ODU) with an IMC302 iMOTION™ controller, a CIPOS™ Mini IPM IM564-X6D inverter with integrated PFC stage, a 1ED44175 gate driver for the PFC stage and a CoolSET™ ICE5AR4770BZS for the auxiliary supply. The reference board enables customer to design more efficient ODUs with smaller form factors compared to discrete implementations. Moreover the IMC302 iMOTION™ controller provides a fully featured motor control (MCE2.0) which allows to reduce development cycle time by concentrating on application development rather than on basic motor control. Summary of Features Typical 1400 W motor power with heatsink cooling Maximum 2500 W motor power with forced convection Input voltage rage of 85...265 VAC incl. on-board auxiliary voltage supply On-board inductor for 40~60 Khz PFC operation Control interfaces to external BLDC or AC fan, 4-way valve and temperature sensor Communication interface to indoor unit (IDU) Overcurrent and over temperature protection and a fault diagnostic LED output Small 2-layer PCB with 250 mm × 157 mm Easy-to-use iMOTION™ control firmware Benefits Excellent PFC performance (PF=0.999 and THD=3.4% measured for typical use case of 1400 W) Up to 15% PCB space savings compared to discrete implementation All interfaces for a complete system solution are on-board and can be controlled by Software Ready-to-use motor control algorithms (incl. PFC) for high-efficiency permanent magnet synchronous motors (PMSM) Applications Commercial HVAC Residential air conditioning: Smart (IoT) and efficient cooling

Reference design for motor control in residential aircon applications

REF-AIRCON-C302-IM564 is a 3-phase turnkey motor drive for air conditioner outdoor units (ODU) with an IMC302 iMOTION™ controller, a CIPOS™ Mini IPM IM564-X6D inverter with integrated PFC stage, a 1ED44175 gate driver for the PFC stage and a CoolSET™ ICE5AR4770BZS for the auxiliary supply.

The reference board enables customer to design more efficient ODUs with smaller form factors compared to discrete implementations. Moreover the IMC302 iMOTION™ controller provides a fully featured motor control (MCE2.0) which allows to reduce development cycle time by concentrating on application development rather than on basic motor control.


Summary of Features

  • Typical 1400 W motor power with heatsink cooling
  • Maximum 2500 W motor power with forced convection
  • Input voltage rage of 85...265 VAC incl. on-board auxiliary voltage supply
  • On-board inductor for 40~60 Khz PFC operation
  • Control interfaces to external BLDC or AC fan, 4-way valve and temperature sensor
  • Communication interface to indoor unit (IDU)
  • Overcurrent and over temperature protection and a fault diagnostic LED output
  • Small 2-layer PCB with 250 mm × 157 mm
  • Easy-to-use iMOTION™ control firmware

Benefits

  • Excellent PFC performance (PF=0.999 and THD=3.4% measured for typical use case of 1400 W)
  • Up to 15% PCB space savings compared to discrete implementation
  • All interfaces for a complete system solution are on-board and can be controlled by Software
  • Ready-to-use motor control algorithms (incl. PFC) for high-efficiency permanent magnet synchronous motors (PMSM)

Applications

  • Commercial HVAC
  • Residential air conditioning: Smart (IoT) and efficient cooling
Supplier's Site Datasheet
Power, Motor & Robotics Development Tools - 2251578 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power, Motor & Robotics Development Tools
2251578
Power, Motor & Robotics Development Tools 2251578
Infineon REF-AIRCON-C302A-IM5 64

Infineon REF-AIRCON-C302A-IM564

Supplier's Site
Reference Design Kit, 3-Ph Servo Motor Rohs Compliant Infineon - 40AJ8038 - Newark, An Avnet Company
Chicago, IL, United States
Reference Design Kit, 3-Ph Servo Motor Rohs Compliant Infineon
40AJ8038
Reference Design Kit, 3-Ph Servo Motor Rohs Compliant Infineon 40AJ8038
REFERENCE DESIGN KIT, 3-PH SERVO MOTOR ROHS COMPLIANT: YES

REFERENCE DESIGN KIT, 3-PH SERVO MOTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Infineon Technologies AG RS Components, Ltd. Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number REF-AIRCON-C302A-IM564 2251578 40AJ8038
Product Name Evaluation Boards Power, Motor & Robotics Development Tools Reference Design Kit, 3-Ph Servo Motor Rohs Compliant Infineon
Category Developement Board Development Suite / Kit Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - BGS12PL6BOARDTOBO1-ND - DigiKey
Specs
Supported System Switch (SPDT)
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
3 suppliers
Evaluation Boards - CY8CKIT-024 - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Wearables
View Details
2 suppliers
Embedded MCU, DSP Evaluation Boards - 448-CY8CKIT-001-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
4 suppliers