Infineon Technologies AG Evaluation Boards REF_80VDC_3.5KW_OPE2

Description
The REF_80VDC_3.5KW_OPE2 reference board is a high efficiency BLDC/PMSM three phase motor drive solution based on Infineon's PSOC Control 3 advanced M33 based microcontroller. It is capable of supporting multiple control schemes including sensor-less field oriented control (FOC). It produces sinusoidal motor phase current up to 100 Amps peak and 40 Amps RMS continuous motor drive power of 2.5 kW. It operates with Infineon's motor control suite. Summary of Features 3-phase BLDC, PMSM motor drive inverter Sensorless FOC control firmware Supports Hall sensors Sensored trapezoidal control supported Battery safe disconnect MOSFET (7th FET) Thermal protection Over current protection Over voltage protection Supports motor control suite SW tool Benefits High efficiency > 98% Optimized thermal management Operates up to 80 VDC input Output power 3.5 kW for 1 minute Continuous output power 2.5 kW Sinusoidal phase currents List of Components: PSC3M5FDS2AQ1 1EDL8011 2ED2182S06F IPT017N12NM6 Potential Applications Outdoor power equipment Concrete cutter Riding lawnmower Applications Cordless power tools and outdoor power equipment Light electric vehicles (LEV)
Request a Quote Datasheet
Description
The REF_80VDC_3.5KW_OPE2 reference board is a high efficiency BLDC/PMSM three phase motor drive solution based on Infineon's PSOC Control 3 advanced M33 based microcontroller. It is capable of supporting multiple control schemes including sensor-less field oriented control (FOC). It produces sinusoidal motor phase current up to 100 Amps peak and 40 Amps RMS continuous motor drive power of 2.5 kW. It operates with Infineon's motor control suite. Summary of Features 3-phase BLDC, PMSM motor drive inverter Sensorless FOC control firmware Supports Hall sensors Sensored trapezoidal control supported Battery safe disconnect MOSFET (7th FET) Thermal protection Over current protection Over voltage protection Supports motor control suite SW tool Benefits High efficiency > 98% Optimized thermal management Operates up to 80 VDC input Output power 3.5 kW for 1 minute Continuous output power 2.5 kW Sinusoidal phase currents List of Components: PSC3M5FDS2AQ1 1EDL8011 2ED2182S06F IPT017N12NM6 Potential Applications Outdoor power equipment Concrete cutter Riding lawnmower Applications Cordless power tools and outdoor power equipment Light electric vehicles (LEV)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - REF_80VDC_3.5KW_OPE2 - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
REF_80VDC_3.5KW_OPE2
Evaluation Boards REF_80VDC_3.5KW_OPE2
The REF_80VDC_3.5KW_OPE2 reference board is a high efficiency BLDC/PMSM three phase motor drive solution based on Infineon's PSOC Control 3 advanced M33 based microcontroller. It is capable of supporting multiple control schemes including sensor-less field oriented control (FOC). It produces sinusoidal motor phase current up to 100 Amps peak and 40 Amps RMS continuous motor drive power of 2.5 kW. It operates with Infineon's motor control suite. Summary of Features 3-phase BLDC, PMSM motor drive inverter Sensorless FOC control firmware Supports Hall sensors Sensored trapezoidal control supported Battery safe disconnect MOSFET (7th FET) Thermal protection Over current protection Over voltage protection Supports motor control suite SW tool Benefits High efficiency > 98% Optimized thermal management Operates up to 80 VDC input Output power 3.5 kW for 1 minute Continuous output power 2.5 kW Sinusoidal phase currents List of Components: PSC3M5FDS2AQ1 1EDL8011 2ED2182S06F IPT017N12NM6 Potential Applications Outdoor power equipment Concrete cutter Riding lawnmower Applications Cordless power tools and outdoor power equipment Light electric vehicles (LEV)

The REF_80VDC_3.5KW_OPE2 reference board is a high efficiency BLDC/PMSM three phase motor drive solution based on Infineon's PSOC Control 3 advanced M33 based microcontroller. It is capable of supporting multiple control schemes including sensor-less field oriented control (FOC). It produces sinusoidal motor phase current up to 100 Amps peak and 40 Amps RMS continuous motor drive power of 2.5 kW. It operates with Infineon's motor control suite.


Summary of Features

  • 3-phase BLDC, PMSM motor drive inverter
  • Sensorless FOC control firmware
  • Supports Hall sensors
  • Sensored trapezoidal control supported
  • Battery safe disconnect MOSFET (7th FET)
  • Thermal protection
  • Over current protection
  • Over voltage protection
  • Supports motor control suite SW tool

Benefits

  • High efficiency > 98%
  • Optimized thermal management
  • Operates up to 80 VDC input
  • Output power 3.5 kW for 1 minute
  • Continuous output power 2.5 kW
  • Sinusoidal phase currents

List of Components:

  • PSC3M5FDS2AQ1
  • 1EDL8011
  • 2ED2182S06F
  • IPT017N12NM6

Potential Applications

  • Outdoor power equipment
  • Concrete cutter
  • Riding lawnmower

Applications

  • Cordless power tools and outdoor power equipment
  • Light electric vehicles (LEV)
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number REF_80VDC_3.5KW_OPE2
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Power, Motor & Robotics Development Tools - 2732041 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
3 suppliers
Evaluation Boards - BTS3125EJ DEMOBOARD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details