Infineon Technologies AG Evaluation Boards REF_65W_HFACF_PAG2

Description
Compact 65 W USB-C PD charger REF_65W_HFACF_PAG2 was developed for a USB-PD charger with PPS and legacy protocols supported with a wide 100 Vac - 240 Vac range and output voltage from 5 V to 21 V. The output power of this design is 65 W. It features the industry’s benchmark uncased power density (32 W/in³) based on EZ-PD™ PAG2-AC with high-frequency operation. The design is powered by Infineon CoolGaN™ (GS-065-009-6S-L) with integrated lossless current sense feature. Summary of Features Single port USB-C PD charger High power density (Uncased 32 W/in³) Support 65 W output wattage Support PD 3.1 PPS Support BC 1.2, Apple charging, and QC 5.0 Support high frequency operation Wide input operation (100 Vac - 240 Vac) Wide output voltage (5 V- 21 V) Integrate x-cap discharge Integrate Vcc boost converter Support firmware upgrade over CC lines Benefits Highly integrated system solution Meet DoE VI and CoC Tier2 requirement Meet IEC62368 x-capacitor discharge Meet EuP Lot6 requirement Low standby power consumption <30mW Support firmware upgrade over USB-C Capable of upgrading to PD 3.2 SPR PPS and AVS List of components CYPAS212A1-32LQXQ, CYPAP212A1-14SXI, GS-065-009-6S-L, ISC030N12NM6, BSZ0902NS, IRS25752LPBF, BSS316N, ESD-245, ESD-253
Request a Quote Datasheet
Description
Compact 65 W USB-C PD charger REF_65W_HFACF_PAG2 was developed for a USB-PD charger with PPS and legacy protocols supported with a wide 100 Vac - 240 Vac range and output voltage from 5 V to 21 V. The output power of this design is 65 W. It features the industry’s benchmark uncased power density (32 W/in³) based on EZ-PD™ PAG2-AC with high-frequency operation. The design is powered by Infineon CoolGaN™ (GS-065-009-6S-L) with integrated lossless current sense feature. Summary of Features Single port USB-C PD charger High power density (Uncased 32 W/in³) Support 65 W output wattage Support PD 3.1 PPS Support BC 1.2, Apple charging, and QC 5.0 Support high frequency operation Wide input operation (100 Vac - 240 Vac) Wide output voltage (5 V- 21 V) Integrate x-cap discharge Integrate Vcc boost converter Support firmware upgrade over CC lines Benefits Highly integrated system solution Meet DoE VI and CoC Tier2 requirement Meet IEC62368 x-capacitor discharge Meet EuP Lot6 requirement Low standby power consumption <30mW Support firmware upgrade over USB-C Capable of upgrading to PD 3.2 SPR PPS and AVS List of components CYPAS212A1-32LQXQ, CYPAP212A1-14SXI, GS-065-009-6S-L, ISC030N12NM6, BSZ0902NS, IRS25752LPBF, BSS316N, ESD-245, ESD-253
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - REF_65W_HFACF_PAG2 - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
REF_65W_HFACF_PAG2
Evaluation Boards REF_65W_HFACF_PAG2
Compact 65 W USB-C PD charger REF_65W_HFACF_PAG2 was developed for a USB-PD charger with PPS and legacy protocols supported with a wide 100 Vac - 240 Vac range and output voltage from 5 V to 21 V. The output power of this design is 65 W. It features the industry’s benchmark uncased power density (32 W/in³) based on EZ-PD™ PAG2-AC with high-frequency operation. The design is powered by Infineon CoolGaN™ (GS-065-009-6S-L) with integrated lossless current sense feature. Summary of Features Single port USB-C PD charger High power density (Uncased 32 W/in³) Support 65 W output wattage Support PD 3.1 PPS Support BC 1.2, Apple charging, and QC 5.0 Support high frequency operation Wide input operation (100 Vac - 240 Vac) Wide output voltage (5 V- 21 V) Integrate x-cap discharge Integrate Vcc boost converter Support firmware upgrade over CC lines Benefits Highly integrated system solution Meet DoE VI and CoC Tier2 requirement Meet IEC62368 x-capacitor discharge Meet EuP Lot6 requirement Low standby power consumption <30mW Support firmware upgrade over USB-C Capable of upgrading to PD 3.2 SPR PPS and AVS List of components CYPAS212A1-32LQXQ, CYPAP212A1-14SXI, GS-065-009-6S-L, ISC030N12NM6, BSZ0902NS, IRS25752LPBF, BSS316N, ESD-245, ESD-253

Compact 65 W USB-C PD charger

REF_65W_HFACF_PAG2 was developed for a USB-PD charger with PPS and legacy protocols supported with a wide 100 Vac - 240 Vac range and output voltage from 5 V to 21 V. The output power of this design is 65 W. It features the industry’s benchmark uncased power density (32 W/in³) based on EZ-PD™ PAG2-AC with high-frequency operation. The design is powered by Infineon CoolGaN™ (GS-065-009-6S-L) with integrated lossless current sense feature.


Summary of Features

  • Single port USB-C PD charger
  • High power density (Uncased 32 W/in³)
  • Support 65 W output wattage
  • Support PD 3.1 PPS
  • Support BC 1.2, Apple charging, and QC 5.0
  • Support high frequency operation
  • Wide input operation (100 Vac - 240 Vac)
  • Wide output voltage (5 V- 21 V)
  • Integrate x-cap discharge
  • Integrate Vcc boost converter
  • Support firmware upgrade over CC lines

Benefits

  • Highly integrated system solution
  • Meet DoE VI and CoC Tier2 requirement
  • Meet IEC62368 x-capacitor discharge
  • Meet EuP Lot6 requirement
  • Low standby power consumption <30mW
  • Support firmware upgrade over USB-C
  • Capable of upgrading to PD 3.2 SPR PPS and AVS

List of components

CYPAS212A1-32LQXQ, CYPAP212A1-14SXI, GS-065-009-6S-L, ISC030N12NM6, BSZ0902NS, IRS25752LPBF, BSS316N, ESD-245, ESD-253

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number REF_65W_HFACF_PAG2
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 448-CYBLE-214009-EVAL-ND - DigiKey
Specs
Supported System Transceiver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
Expansion Boards, Daughter Cards - 448-BLDCSHIELDIFX007TTOBO1-ND - DigiKey
Specs
Supported System Motor Controller/Driver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
3 suppliers
Evaluation and Demonstration Boards and Kits - 448-BTS3125TFDEMOBOARDTOBO1-ND - DigiKey
Specs
Category Developement Board
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
4 suppliers