Infineon Technologies AG Expansion Boards, Daughter Cards CYALKIT-E03

Description
CYBLE-022001-00, S6AE103A Bluetooth Low Energy (BLE) RF BLE-Beacon™ Platform Evaluation Expansion Board
Request a Quote Datasheet
Description
CYBLE-022001-00, S6AE103A Bluetooth Low Energy (BLE) RF BLE-Beacon™ Platform Evaluation Expansion Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Expansion Boards, Daughter Cards - 448-CYALKIT-E03-ND - DigiKey
Thief River Falls, MN, United States
Expansion Boards, Daughter Cards
448-CYALKIT-E03-ND
Expansion Boards, Daughter Cards 448-CYALKIT-E03-ND
CYBLE-022001-00, S6AE103A Bluetooth Low Energy (BLE) RF BLE-Beacon™ Platform Evaluation Expansion Board

CYBLE-022001-00, S6AE103A Bluetooth Low Energy (BLE) RF BLE-Beacon™ Platform Evaluation Expansion Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards - 1348044-CYALKIT-E03 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards
1348044-CYALKIT-E03
Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards 1348044-CYALKIT-E03
Win Source Part Number: 1348044-CYALKIT-E03 Category: Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards Series: EZ-BLE™ PRoC™ Type: RF Package: Bulk Standard Package: 1 Function: Bluetooth Low Energy (BLE) Contents: Board(s) Utilized IC / Part: CYBLE-022001-00, S6AE103A Platform: BLE-Beacon™ ECCN: 3A991A2 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Infineon Technologies Base Product Number: CYALKIT-E03 Product Status: Obsolete

Win Source Part Number: 1348044-CYALKIT-E03
Category: Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards
Series: EZ-BLE™ PRoC™
Type: RF
Package: Bulk
Standard Package: 1
Function: Bluetooth Low Energy (BLE)
Contents: Board(s)
Utilized IC / Part: CYBLE-022001-00, S6AE103A
Platform: BLE-Beacon™
ECCN: 3A991A2
Fake Threat In the Open Market: 62 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Infineon Technologies
Base Product Number: CYALKIT-E03
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards - CYALKIT-E03 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards
CYALKIT-E03
Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards CYALKIT-E03
EXPANSION PACK FOR CYALKIT-E02

EXPANSION PACK FOR CYALKIT-E02

Supplier's Site
Ref Design Kit, Solar-Powered Ble Sensor; Silicon Manufacturer Cypress Infineon Technologies - 68AC4711 - Newark, An Avnet Company
Chicago, IL, United States
Ref Design Kit, Solar-Powered Ble Sensor; Silicon Manufacturer Cypress Infineon Technologies
68AC4711
Ref Design Kit, Solar-Powered Ble Sensor; Silicon Manufacturer Cypress Infineon Technologies 68AC4711
REF DESIGN KIT, SOLAR-POWERED BLE SENSOR; Silicon Manufacturer:Cypress ; Silicon Core Number:S6AE103A, CYBLE-022001-00; Kit Application Type:Wireless Connectivity; Application Sub Type:Solar-Powered BLE Sensor; Core Architecture:-; RoHS Compliant: Yes

REF DESIGN KIT, SOLAR-POWERED BLE SENSOR; Silicon Manufacturer:Cypress; Silicon Core Number:S6AE103A, CYBLE-022001-00; Kit Application Type:Wireless Connectivity; Application Sub Type:Solar-Powered BLE Sensor; Core Architecture:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 448-CYALKIT-E03-ND 1348044-CYALKIT-E03 CYALKIT-E03 68AC4711
Product Name Expansion Boards, Daughter Cards Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards Ref Design Kit, Solar-Powered Ble Sensor; Silicon Manufacturer Cypress Infineon Technologies
Supported System Bluetooth Low Energy (BLE) Bluetooth Low Energy (BLE) Solar-Powered BLE Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Communication & Wireless Development Tools - 1958823 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF; NeoMesh Protocol
Ports Wireless
View Details
simpleRTK 4 Dual - AS-RTK4-X20D-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,MGVA-63+DL1020,50 OHM - TB-666-50-63+ - Mini-Circuits
Specs
Category Developement Board
View Details
Power, Motor & Robotics Development Tools - 2326823 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
5 suppliers