"Solid State SPST-NO (1 Form A) x 2 8-SOP (0.173"", 4.40mm Width)"
Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 1176498-G3VM-402J
Packaging: Tube
Termination Style: Gull Wing
Mounting Style: SMD
Output Type: AC, DC
Circuit: SPST-NO (1 Form A) x 2
Load Current: 120mA
Categories: Relays
Supplier Device Package: 8-SOP
Manufacturer Homepage: www.omron.com/index3
Manufacturer Package: 8-SOP
On-State Resistance (Maximum): 35 Ohms
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 400V
Parts Input Voltage (V): 1.15VDC
MOSFET SOP Relay
SSR RELAY SPST-NO 120MA 0-400V
Solid State Relays - PCB Mount 400V, DPST-NO, SOP8 SMT 120mA 17ohm 70pF
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Electromechanical Relays | Solid State Relays | Solid State Relays |
| Product Number | Z2099-ND | 1176498-G3VM-402J | 70K9559 | G3VM-402J | G3VM-402J |
| Product Name | Solid State Relays | Solid State Relays - G3VM-402J | Mosfet Sop Relay Omron Electronic Components | Relays - Solid State Relays | Solid State Relays - PCB Mount |
| Mounting | PCBoard | PCBoard; SMD | Surface Mount | ||
| Switch Configuration | FormA | ||||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -4 to 149 F (-20 to 65 C) | |||
| Input Voltage (Control Signal) Type | DC | DC |