Sensata Technologies Solid State Relays 5LPCV2475

Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC1958-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1958-ND
Solid State Relays CC1958-ND
Solid State SPST-NO (1 Form A) Module

Solid State SPST-NO (1 Form A) Module

Buy Now Datasheet
Solid State Relay, 0-5Vdc, 75A, Panel; Contact Configuration Sensata/crydom - 38M6211 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 0-5Vdc, 75A, Panel; Contact Configuration Sensata/crydom
38M6211
Solid State Relay, 0-5Vdc, 75A, Panel; Contact Configuration Sensata/crydom 38M6211
SOLID STATE RELAY, 0-5VDC, 75A, PANEL; Contact Configuration:-; Load Current:75A; Operating Voltage Max:300VAC; Relay Mounting:Panel Mount; Relay Terminals:Quick Connect / Screw; Switching Mode:Proportional Output RoHS Compliant: Yes

SOLID STATE RELAY, 0-5VDC, 75A, PANEL; Contact Configuration:-; Load Current:75A; Operating Voltage Max:300VAC; Relay Mounting:Panel Mount; Relay Terminals:Quick Connect / Screw; Switching Mode:Proportional Output RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
5LPCV2475
Solid State Relays - Industrial Mount 5LPCV2475
Solid State Relays - Industrial Mount Lin.Prop.Contr. 300 VAC/75A 0-5VDC

Solid State Relays - Industrial Mount Lin.Prop.Contr. 300 VAC/75A 0-5VDC

Buy Now Datasheet
Relays - Solid State Relays - 5LPCV2475 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
5LPCV2475
Relays - Solid State Relays 5LPCV2475
SSR RELAY SPST-NO 75A 20-300V

SSR RELAY SPST-NO 75A 20-300V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CC1958-ND 38M6211 5LPCV2475 5LPCV2475
Product Name Solid State Relays Solid State Relay, 0-5Vdc, 75A, Panel; Contact Configuration Sensata/crydom Solid State Relays - Industrial Mount Relays - Solid State Relays
Mounting Chassis Mount Panel; Panel Mount Bracket (Flange) Mount; Chassis Mount
Switch Configuration FormA
Operating Temp -22 to 176 F (-30 to 80 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 7761434 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details
Type 39.10 - MasterINTERFACE - MasterBASIC SSR Relay Interface Module - 391000247073 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, cRUus, ukca, HAZLOC
Operating Temp -4 to 158 F (-20 to 70 C)
View Details