Manufacturer: Infineon Technologies
Win Source Part Number: 1090755-PVA3054NPBF
Packaging: Tube/Rail
Termination Style: PC Pin
Mounting: Through Hole
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 50mA
Voltage - Load: 0 to 300 V
Categories: Relays
Status: Active
Max On Resistance: 160 Ohm
Case / Package: 8-DIP Modified
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
"Solid State SPST-NO (1 Form A) 8-DIP (0.300"", 7.62mm), 4 Leads"
SSR RELAY SPST-NO 50MA 0-300V
MOSFET RELAY, SPST-NO, 4KV, 0.05A, TH; Contact Configuration:SPST-N
Solid State Relays - PCB Mount 300V 1 Form A Photo Voltaic Relay
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 1090755-PVA3054NPBF | PVA3054NPBF-ND | PVA3054NPBF | 39AH9096 | PVA3054NPBF |
| Product Name | Solid State Relays - PVA3054NPBF | Solid State Relays | Relays - Solid State Relays | Mosfet Relay, Spst-No, 4Kv, 0.05A, Th; Contact Configuration Infineon | Solid State Relays - PCB Mount |
| Mounting | PCBoard; Through Hole | PCBoard | Through Hole | ||
| Input Voltage (Control Signal) Type | DC | DC | |||
| Input Voltage (Control Signal) Range | 1.2 volts | 1.2 volts | |||
| Switch Configuration | FormA |