Infineon Technologies AG RF Amplifiers PTMA210452FL V1 R250

Description
RF Amplifier IC W-CDMA 1.9GHz ~ 2.2GHz H-34265-8
Datasheet
Description
RF Amplifier IC W-CDMA 1.9GHz ~ 2.2GHz H-34265-8
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - PTMA210452FL V1 R250 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Amplifier IC W-CDMA 1.9GHz ~ 2.2GHz H-34265-8

RF Amplifier IC W-CDMA 1.9GHz ~ 2.2GHz H-34265-8

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Amplifiers
Product Number PTMA210452FL V1 R250
Product Name RF Amplifiers
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
Specs
Applications RF Microwave
View Details
Low Noise Amplifiers - NLA-2000-18000-12-32 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 18000 MHz
Minimum Gain 12 dB
View Details
RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details