Infineon Technologies AG RF Amplifiers PTMA080152MV1AUMA1

Description
RF Amplifier IC GSM, EDGE 700MHz ~ 1GHz PG-DSO-20-63
Request a Quote Datasheet
Description
RF Amplifier IC GSM, EDGE 700MHz ~ 1GHz PG-DSO-20-63
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - PTMA080152MV1AUMA1TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC GSM, EDGE 700MHz ~ 1GHz PG-DSO-20-63

RF Amplifier IC GSM, EDGE 700MHz ~ 1GHz PG-DSO-20-63

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - PTMA080152MV1AUMA1
283943-PTMA080152MV1AUMA1
RF Amplifiers - PTMA080152MV1AUMA1 283943-PTMA080152MV1AUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 283943-PTMA080152MV1 AUMA1 Packaging: Reel - TR Frequency: 700MHz to 1GHz Gain: 30dB RF Type: GSM, EDGE Categories: RF/IF and RFID Case / Package: PG-DSO-20-63 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 250

Manufacturer: Infineon Technologies
Win Source Part Number: 283943-PTMA080152MV1AUMA1
Packaging: Reel - TR
Frequency: 700MHz to 1GHz
Gain: 30dB
RF Type: GSM, EDGE
Categories: RF/IF and RFID
Case / Package: PG-DSO-20-63
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 250

Buy Now Datasheet
RF and Wireless - RF Amplifiers PTMA080152MV1AUMA1
IC AMP GSM 700MHZ-1GHZ DSO20-63

IC AMP GSM 700MHZ-1GHZ DSO20-63

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number PTMA080152MV1AUMA1TR-ND 283943-PTMA080152MV1AUMA1 PTMA080152MV1AUMA1
Product Name RF Amplifiers RF Amplifiers - PTMA080152MV1AUMA1 RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; GSM, EDGE RF Microwave
Frequency Range 700 to 1000 MHz 700 to 1000 MHz 700 to 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
SMT MMIC, Low Noise, Medium Power, Linear, HBT Amplifier, 10 MHz to 26.5 GHz, 50Ω, 4x4 mm QFN Style Package - LVA-273PN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Military / Defense
Frequency Range 10 to 26500 MHz
View Details
2 suppliers
Low Noise Amplifiers - NLA-300-40000-40-55 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 300 to 40000 MHz
Minimum Gain 40 dB
View Details
RF/IF and RFID - RF Amplifiers - 1236210-SKY65014-92LF - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 0.0 to 9000 MHz
Minimum Gain 15 dB
View Details
3 suppliers