Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - PTFA142401FL PTFA142401FL

Description
Manufacturer: Infineon Technologies Win Source Part Number: 210332-PTFA142401FL Packaging: Tray Voltage Rating: 65V Current Rating: 10μA Frequency: 1.5GHz Current - Test: 2A Gain: 16.5dB Transistor Polarity: LDMOS Voltage - Test: 30V Power - Output: 240W Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: H-34288-2 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 210332-PTFA142401FL Packaging: Tray Voltage Rating: 65V Current Rating: 10μA Frequency: 1.5GHz Current - Test: 2A Gain: 16.5dB Transistor Polarity: LDMOS Voltage - Test: 30V Power - Output: 240W Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: H-34288-2 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PTFA142401FL - 210332-PTFA142401FL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PTFA142401FL
210332-PTFA142401FL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PTFA142401FL 210332-PTFA142401FL
Manufacturer: Infineon Technologies Win Source Part Number: 210332-PTFA142401FL Packaging: Tray Voltage Rating: 65V Current Rating: 10μA Frequency: 1.5GHz Current - Test: 2A Gain: 16.5dB Transistor Polarity: LDMOS Voltage - Test: 30V Power - Output: 240W Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: H-34288-2 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 210332-PTFA142401FL
Packaging: Tray
Voltage Rating: 65V
Current Rating: 10μA
Frequency: 1.5GHz
Current - Test: 2A
Gain: 16.5dB
Transistor Polarity: LDMOS
Voltage - Test: 30V
Power - Output: 240W
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: H-34288-2
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
240W MOSFET Transistor
285-PTFA142401FL
240W MOSFET Transistor 285-PTFA142401FL
IC FET RF LDMOS 240W H-34288-2 Product overview: PTFA142401FL from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 240W, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PTFA142401FL can be used for catalog matching and distributor lookup.

IC FET RF LDMOS 240W H-34288-2 Product overview: PTFA142401FL from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 240W, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PTFA142401FL can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 210332-PTFA142401FL 285-PTFA142401FL
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - PTFA142401FL 240W MOSFET Transistor
Polarity LDMOS
Unlock Full Specs
to access all available technical data

Similar Products

CSD22202W15 P-Channel NexFET? Power MOSFET - CSD22202W15 - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -8 volts
rDS(on) 0.0122 ohms
View Details
7 suppliers
END - OF - LIFE - AUIRF4104STRR - 1149793-AUIRF4104STRR - Win Source Electronics
Specs
Package Type SOT3
View Details
MOSFETs - 216350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
Package Type SO-8; SO-8
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7908-40AIE,127 - 770661-BUK7908-40AIE,127 - Win Source Electronics
Specs
PD 221000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type TO-220; SOT3
View Details
5 suppliers