The PTFA092201E is a 220-watt, internally matched LDMOS FET designed for EDGE and WCDMA applications in the 920 to 960 MHz band. It is packaged in an H-36260-2 case and operates at a drain voltage of 30 V with a quiescent drain current of 1850 mA. The device provides a typical CW output power at P-1dB of 250 W, a gain of 17.5 dB, and 59% drain efficiency at 960 MHz. It features integrated ESD protection compliant with Human Body Model Class 2, thermal stability, and capability to handle 10:1 VSWR at 30 V. The part is RoHS compliant and thermally enhanced for improved reliability.
RF Mosfet LDMOS 30V 1.85A 960MHz 18.5dB 220W H-36260-2
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | PTFA092201EV1-ND |
| Product Name | RF FETs, MOSFETs |
| Package Type | H-36260-2 |