Infineon Technologies AG RF FETs, MOSFETs PTFA082201F V1

Description
RF Mosfet LDMOS 30V 1.95A 894MHz 18dB 220W H-37260-2
Request a Quote Datasheet
Description
RF Mosfet LDMOS 30V 1.95A 894MHz 18dB 220W H-37260-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - PTFA082201FV1-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
PTFA082201FV1-ND
RF FETs, MOSFETs PTFA082201FV1-ND
RF Mosfet LDMOS 30V 1.95A 894MHz 18dB 220W H-37260-2

RF Mosfet LDMOS 30V 1.95A 894MHz 18dB 220W H-37260-2

Buy Now Datasheet
Singapore, Singapore
30V MOSFET Transistor
285-PTFA082201F V1
30V MOSFET Transistor 285-PTFA082201F V1
RF MOSFET LDMOS 30V H-37260-2 Product overview: PTFA082201F V1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PTFA082201F V1 can be used for catalog matching and distributor lookup.

RF MOSFET LDMOS 30V H-37260-2 Product overview: PTFA082201F V1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PTFA082201F V1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PTFA082201F V1 - 131828-PTFA082201F V1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PTFA082201F V1
131828-PTFA082201F V1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PTFA082201F V1 131828-PTFA082201F V1
Manufacturer: Infineon Technologies Win Source Part Number: 131828-PTFA082201F V1 Packaging: Tray Voltage Rating: 65V Current Rating: 10μA Frequency: 894MHz Current - Test: 1.95A Gain: 18dB Transistor Polarity: LDMOS Voltage - Test: 30V Power - Output: 220W Categories: Discrete Semiconductor Products Case / Package: H-37260-2 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 131828-PTFA082201F V1
Packaging: Tray
Voltage Rating: 65V
Current Rating: 10μA
Frequency: 894MHz
Current - Test: 1.95A
Gain: 18dB
Transistor Polarity: LDMOS
Voltage - Test: 30V
Power - Output: 220W
Categories: Discrete Semiconductor Products
Case / Package: H-37260-2
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC FET RF LDMOS 220W H-37260-2 - 376-PTFA082201F V1 - Utmel Electronic Limited
Hong Kong, China
IC FET RF LDMOS 220W H-37260-2
376-PTFA082201F V1
IC FET RF LDMOS 220W H-37260-2 376-PTFA082201F V1
IC FET RF LDMOS 220W H-37260-2

IC FET RF LDMOS 220W H-37260-2

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number PTFA082201FV1-ND 285-PTFA082201F V1 131828-PTFA082201F V1 376-PTFA082201F V1
Product Name RF FETs, MOSFETs 30V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - PTFA082201F V1 IC FET RF LDMOS 220W H-37260-2
Package Type 2-FlatPack, Fin Leads, Flanged Tray SOT3; H-37260-2
Unlock Full Specs
to access all available technical data