Infineon Technologies AG 150W MOSFET Transistor PTFA041501GL V1

Description
IC FET RF LDMOS 150W PG-63248-2 Product overview: PTFA041501GL V1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150W, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PTFA041501GL V1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FET RF LDMOS 150W PG-63248-2 Product overview: PTFA041501GL V1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150W, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PTFA041501GL V1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150W MOSFET Transistor
285-PTFA041501GL V1
150W MOSFET Transistor 285-PTFA041501GL V1
IC FET RF LDMOS 150W PG-63248-2 Product overview: PTFA041501GL V1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150W, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PTFA041501GL V1 can be used for catalog matching and distributor lookup.

IC FET RF LDMOS 150W PG-63248-2 Product overview: PTFA041501GL V1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150W, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PTFA041501GL V1 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PTFA041501GL V1 - 142274-PTFA041501GL V1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PTFA041501GL V1
142274-PTFA041501GL V1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PTFA041501GL V1 142274-PTFA041501GL V1
Manufacturer: Infineon Technologies Win Source Part Number: 142274-PTFA041501GL V1 Packaging: Tray Voltage Rating: 65V Current Rating: 1μA Frequency: 470MHz Current - Test: 900mA Gain: 21dB Transistor Polarity: LDMOS Voltage - Test: 28V Power - Output: 150W Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: PG-63248-2 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 142274-PTFA041501GL V1
Packaging: Tray
Voltage Rating: 65V
Current Rating: 1μA
Frequency: 470MHz
Current - Test: 900mA
Gain: 21dB
Transistor Polarity: LDMOS
Voltage - Test: 28V
Power - Output: 150W
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: PG-63248-2
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 285-PTFA041501GL V1 142274-PTFA041501GL V1
Product Name 150W MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - PTFA041501GL V1
Package Type Tray SOT3; PG-63248-2
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810023SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
 - EMB1412MYE/NOPB - Rochester Electronics
Texas Instruments
Specs
Package Type HVSSOP8
Packing Method Tape Reel; Tape & Reel
View Details
Single FETs, MOSFETs - BSS192,135-ND - DigiKey
Specs
Polarity P-Channel
Package Type SOT89; TO-243AA
View Details
2 suppliers
Single FETs, MOSFETs - 94-2113-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers