Manufacturer: Infineon Technologies
Win Source Part Number: 931057-PTF210101M V1
Series: GOLDMOS®
Features: RF Mosfet LDMOS 28 V 180 mA 2.17GHz 15dB 10W PG-RFP-10
Package: Reel - TR
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: PG-RFP-10
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: PTF210101M V1-ND, PTF210101MV1, PTF210101MV1XT, SP000076952
RF Mosfet LDMOS 28V 180mA 2.17GHz 15dB 10W PG-RFP-10
RF MOSFET LDMOS 28V RFP-10 Product overview: PTF210101M V1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 28V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PTF210101M V1 can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 931057-PTF210101M V1 | PTF210101MV1-ND | 285-PTF210101M V1 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - PTF210101M V1 | RF FETs, MOSFETs | 28V MOSFET Transistor |
| Package Type | SOT3; PG-RFP-10 | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Tape & Reel (TR) |