Infineon Technologies AG Evaluation Boards PROF_2 BTS7004-1EPP EB

Description
PROFET+2 12V BTS7004-1EPP EVALUATION BOARD This Evaluation board comes with 1 high-side switch of BTS7004-1EPP. The purpose of this board is to provide a quick and easy solution for customers’ lab evaluations. The Evaluation board is capable to drive resistive, capacitive and/or inductive loads. Summary of Features High-Side Switch with Diagnosis and Embedded Protection Operating voltage range 3.1-28V with 3.3V and 5V compatible logic input Protection: current tripping, over-temperature, overvoltage, load dump, reverse polarity, short-circuit Diagnosis: load current sense output Optimized for design flexibility across the family by pin to pin and external components compatibility Miniaturization / Shrink of the PCB Area Benefits 50% reduced internal operating current consumption Simplified & cost efficient ground network Current sense accuracy (kILIS) ≤ 8% @ nominal load current Benchmark cranking voltage capability able to work down to 3.1 V Smaller package size for area savings Very low output leakage current (≤ 0.5 μA up to 85°C) Potential Applications Suitable for driving 15 A resistive, inductive and capacitive loads Replaces electromechanical relays, fuses and discrete circuits Suitable for driving heating loads, like seat heating and glow plugs, for DC motors and for general power distribution applications
Request a Quote
Description
PROFET+2 12V BTS7004-1EPP EVALUATION BOARD This Evaluation board comes with 1 high-side switch of BTS7004-1EPP. The purpose of this board is to provide a quick and easy solution for customers’ lab evaluations. The Evaluation board is capable to drive resistive, capacitive and/or inductive loads. Summary of Features High-Side Switch with Diagnosis and Embedded Protection Operating voltage range 3.1-28V with 3.3V and 5V compatible logic input Protection: current tripping, over-temperature, overvoltage, load dump, reverse polarity, short-circuit Diagnosis: load current sense output Optimized for design flexibility across the family by pin to pin and external components compatibility Miniaturization / Shrink of the PCB Area Benefits 50% reduced internal operating current consumption Simplified & cost efficient ground network Current sense accuracy (kILIS) ≤ 8% @ nominal load current Benchmark cranking voltage capability able to work down to 3.1 V Smaller package size for area savings Very low output leakage current (≤ 0.5 μA up to 85°C) Potential Applications Suitable for driving 15 A resistive, inductive and capacitive loads Replaces electromechanical relays, fuses and discrete circuits Suitable for driving heating loads, like seat heating and glow plugs, for DC motors and for general power distribution applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - PROF_2 BTS7004-1EPP EB - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
PROF_2 BTS7004-1EPP EB
Evaluation Boards PROF_2 BTS7004-1EPP EB
PROFET+2 12V BTS7004-1EPP EVALUATION BOARD This Evaluation board comes with 1 high-side switch of BTS7004-1EPP. The purpose of this board is to provide a quick and easy solution for customers’ lab evaluations. The Evaluation board is capable to drive resistive, capacitive and/or inductive loads. Summary of Features High-Side Switch with Diagnosis and Embedded Protection Operating voltage range 3.1-28V with 3.3V and 5V compatible logic input Protection: current tripping, over-temperature, overvoltage, load dump, reverse polarity, short-circuit Diagnosis: load current sense output Optimized for design flexibility across the family by pin to pin and external components compatibility Miniaturization / Shrink of the PCB Area Benefits 50% reduced internal operating current consumption Simplified & cost efficient ground network Current sense accuracy (kILIS) ≤ 8% @ nominal load current Benchmark cranking voltage capability able to work down to 3.1 V Smaller package size for area savings Very low output leakage current (≤ 0.5 μA up to 85°C) Potential Applications Suitable for driving 15 A resistive, inductive and capacitive loads Replaces electromechanical relays, fuses and discrete circuits Suitable for driving heating loads, like seat heating and glow plugs, for DC motors and for general power distribution applications

PROFET+2 12V BTS7004-1EPP EVALUATION BOARD

This Evaluation board comes with 1 high-side switch of BTS7004-1EPP. The purpose of this board is to provide a quick and easy solution for customers’ lab evaluations. The Evaluation board is capable to drive resistive, capacitive and/or inductive loads.


Summary of Features

  • High-Side Switch with Diagnosis and Embedded Protection
  • Operating voltage range 3.1-28V with 3.3V and 5V compatible logic input
  • Protection: current tripping, over-temperature, overvoltage, load dump, reverse polarity, short-circuit
  • Diagnosis: load current sense output
  • Optimized for design flexibility across the family by pin to pin and external components compatibility
  • Miniaturization / Shrink of the PCB Area

Benefits

  • 50% reduced internal operating current consumption
  • Simplified & cost efficient ground network
  • Current sense accuracy (kILIS) ≤ 8% @ nominal load current
  • Benchmark cranking voltage capability able to work down to 3.1 V
  • Smaller package size for area savings
  • Very low output leakage current (≤ 0.5 μA up to 85°C)

Potential Applications

  • Suitable for driving 15 A resistive, inductive and capacitive loads
  • Replaces electromechanical relays, fuses and discrete circuits
  • Suitable for driving heating loads, like seat heating and glow plugs, for DC motors and for general power distribution applications
Supplier's Site

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number PROF_2 BTS7004-1EPP EB
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 448-CY5674-ND - DigiKey
Specs
Supported System Transceiver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - CY4615B - Shenzhen Shengyu Electronics Technology Limited
Specs
Category Developement Board
Supported System USB Mass Storage
View Details
Evaluation and Demonstration Boards and Kits - 448-1EDI3028EVALBOARDTOBO1-ND - DigiKey
Specs
Category Developement Board
Supported System Gate Driver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details