Infineon Technologies AG Interface - Interface - Telecom - PEF66008EV2.1-G PEF66008EV2.1-G

Description
Manufacturer: Infineon Technologies Win Source Part Number: 725951-PEF66008EV2.1 -G Manufacturer Homepage: www.infineon.com Reference case: BGA Reference Date Code: 1020+ Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 725951-PEF66008EV2.1 -G Manufacturer Homepage: www.infineon.com Reference case: BGA Reference Date Code: 1020+ Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - PEF66008EV2.1-G - 725951-PEF66008EV2.1-G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - PEF66008EV2.1-G
725951-PEF66008EV2.1-G
Interface - Interface - Telecom - PEF66008EV2.1-G 725951-PEF66008EV2.1-G
Manufacturer: Infineon Technologies Win Source Part Number: 725951-PEF66008EV2.1 -G Manufacturer Homepage: www.infineon.com Reference case: BGA Reference Date Code: 1020+ Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 725951-PEF66008EV2.1-G
Manufacturer Homepage: www.infineon.com
Reference case: BGA
Reference Date Code: 1020+
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 725951-PEF66008EV2.1-G
Product Name Interface - Interface - Telecom - PEF66008EV2.1-G
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 01F263 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
View Details
RF Front End (LNA + PA) - 2312-QPB9350TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 32-VFQFN Exposed Pad
Pins 32 #
View Details
Interface module - 289-708 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Telecom - SI3203-B-GMR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details