Manufacturer: Infineon Technologies
Win Source Part Number: 084510-PEF24624EV2.2
Packaging: Tray
Number of Circuits: 4
Mounting: SMD (SMT)
Power (Watts): 500mW
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: P-LBGA-324
Purpose: Symmetrical DSL Front End (SDFE)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
IC DSL FRONT-END 2.2V 324-LBGA Product overview: PEF24624EV2.2 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2.2V, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PEF24624EV2.2 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 084510-PEF24624EV2.2 | 702-PEF24624EV2.2 |
| Product Name | Interface - Interface - Telecom - PEF24624EV2.2 | 2.2V Interface Transceiver IC |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |