IC CODEC VOIP 100-TQFP Product overview: PEB3332HTV2.2 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PEB3332HTV2.2 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 085716-PEB3332HTV2.2
Packaging: Tray
Number of Circuits: 2
Mounting: SMD (SMT)
Includes: Encapsulated Voice Processing, Line Echo Cancellation (LEC)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: PG-TQFP-100
Purpose: Voice Over IP Processor
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 702-PEB3332HTV2.2 | 085716-PEB3332HTV2.2 |
| Product Name | Interface Transceiver IC | Interface - Interface - Telecom - PEB3332HTV2.2 |
| Device Type | Transceiver |