IC MCU 32B 1.0625MB FLSH 208LQFP
FR81S FR MB91590 Microcontroller IC 32-Bit Single-Core 80MHz 1.0625MB (1.0625M x 8) FLASH 208-LQFP (28x28)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MB91F594BSPMC-GSK5E2 | MB91F594BSPMC-GSK5E2 |
| Product Name | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core |
| Life Cycle Stage | Discontinued at Digi-Key | |
| Clock Speed | 80 MHz | |
| RAM | 872 KB |