The LTC1662IN8#PBF is a dual 10-bit ultralow power digital-to-analog converter in an 8-lead plastic DIP package, specified for operation from -40°C to 85°C. Each DAC channel draws 1.7µA typ at full operation and 0.05µA in sleep mode, with a supply voltage range of 2.7V to 5.5V. It features rail-to-rail voltage outputs capable of driving 1000pF capacitive loads, a reference input impedance of 7.1MΩ typ, and a 3-wire serial interface with Schmitt trigger inputs. Differential nonlinearity is specified at ±0.75LSB max, and it includes double-buffered inputs for simultaneous DAC updates.
IC DAC 10BIT V-OUT 8DIP Product overview: LTC1662IN8#PBF from Linear Technology is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 10BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-LTC1662IN8#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 701-LTC1662IN8#PBF |
| Product Name | 10BIT Digital-to-Analog Converter IC |
| Interface Type | Serial |