The PSOC™ Control C3M5 Digital Power Control Card CC1 is an evaluation board designed to help engineers in the learning and testing of digital power control applications. The dimensions of the board (52 mm in height and 57 mm in width to connector) allow the use of this evaluation card in designs with high power density requirements. The control card integrates an isolated onboard debugger for a plug-and-play experience.
Summary of Features
PSOC™ Control C3M5 control card
PSOC™ Control C3M5 interface board
Type C to USB A cable
Isolated JLINK debugger
Isolated PMBUS connector
Optional 10 pin JTAG/SWD header
Benefits
Full software ecosystem ModusToolBox
Code example start code development
Full access to controller card IO pins
Kit contents
PSOC™ Control C3M5 control card
PSOC™ Control C3M5 interface board
Type C to USB A cable
PSOC™ Control C3M5 interface board
The PSOC™ Control C3M5 Digital Power Control Card CC1 is an evaluation board designed to help engineers in the learning and testing of digital power control applications. The dimensions of the board (52 mm in height and 57 mm in width to connector) allow the use of this evaluation card in designs with high power density requirements. The control card integrates an isolated onboard debugger for a plug-and-play experience.
Summary of Features
- PSOC™ Control C3M5 control card
- PSOC™ Control C3M5 interface board
- Type C to USB A cable
- Isolated JLINK debugger
- Isolated PMBUS connector
- Optional 10 pin JTAG/SWD header
Benefits
- Full software ecosystem ModusToolBox
- Code example start code development
- Full access to controller card IO pins
Kit contents
- PSOC™ Control C3M5 control card
- PSOC™ Control C3M5 interface board
- Type C to USB A cable
PSOC™ Control C3M5 interface board