Infineon Technologies AG High Reliability - Space - Power - Rad hard MOSFETs - P-channel rad hard power MOSFETs - JANTXVR2N7426 JANTXVR2N7426

Description
Rad hard, -200V, -27A, single, P-channel MOSFET, R4 in a TO-254AA package - TO-254AA, 100 krad(Si) TID, QPL Features Single event effect (SEE) hardened Identical pre- and post-electrical test conditions Neutron tolerant Repetitive avalanche ratings Dynamic dv/dt ratings Simple drive requirements Electrically isolated Hermetically sealed Ceramic package Light weight ESD Rating: Class 3A per MIL-STD-750, Method 1020 Potential Applications DC-DC converters Motor drives Slash sheet Similar Parts IRHM9260 TO-254AA, 100 krad(Si) TID, COTS JANTXVR2N7426 TO-254AA, 100 krad(Si) TID, QPL JANSR2N7426 TO-254AA, 100 krad(Si) TID, QPL JANTXVF2N7426 TO-254AA, 300 krad(Si) TID, QPL JANSF2N7426 TO-254AA, 300 krad(Si) TID, QPL
Request a Quote
Description
Rad hard, -200V, -27A, single, P-channel MOSFET, R4 in a TO-254AA package - TO-254AA, 100 krad(Si) TID, QPL Features Single event effect (SEE) hardened Identical pre- and post-electrical test conditions Neutron tolerant Repetitive avalanche ratings Dynamic dv/dt ratings Simple drive requirements Electrically isolated Hermetically sealed Ceramic package Light weight ESD Rating: Class 3A per MIL-STD-750, Method 1020 Potential Applications DC-DC converters Motor drives Slash sheet Similar Parts IRHM9260 TO-254AA, 100 krad(Si) TID, COTS JANTXVR2N7426 TO-254AA, 100 krad(Si) TID, QPL JANSR2N7426 TO-254AA, 100 krad(Si) TID, QPL JANTXVF2N7426 TO-254AA, 300 krad(Si) TID, QPL JANSF2N7426 TO-254AA, 300 krad(Si) TID, QPL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The JANTXVR2N7426 is a radiation-hardened, P-channel power MOSFET in a TO-254AA package, designed for space applications. It features a drain-to-source breakdown voltage of -200V, a continuous drain current of -27A at 25°C, and a maximum on-state resistance of 160mΩ. The device is hermetically sealed with ceramic eyelets, has a typical weight of 9.3g, and meets MIL-PRF-19500 screening requirements for QPL status. It is qualified for 100 krad(Si) total ionizing dose with verified single event effect hardness, repetitive avalanche capability, and an ESD rating of Class 3A per MIL-STD-750, Method 1020. Thermal resistance from junction to case is 0.50°C/W.

Datasheet Summary
Powered by GS/AI

The JANTXVR2N7426 is a radiation-hardened, P-channel power MOSFET in a TO-254AA package, designed for space applications. It features a drain-to-source breakdown voltage of -200V, a continuous drain current of -27A at 25°C, and a maximum on-state resistance of 160mΩ. The device is hermetically sealed with ceramic eyelets, has a typical weight of 9.3g, and meets MIL-PRF-19500 screening requirements for QPL status. It is qualified for 100 krad(Si) total ionizing dose with verified single event effect hardness, repetitive avalanche capability, and an ESD rating of Class 3A per MIL-STD-750, Method 1020. Thermal resistance from junction to case is 0.50°C/W.

Suppliers

Company
Product
Description
Supplier Links
High Reliability - Space - Power - Rad hard MOSFETs - P-channel rad hard power MOSFETs - JANTXVR2N7426 - JANTXVR2N7426 - Infineon Technologies AG
Neubiberg, Germany
High Reliability - Space - Power - Rad hard MOSFETs - P-channel rad hard power MOSFETs - JANTXVR2N7426
JANTXVR2N7426
High Reliability - Space - Power - Rad hard MOSFETs - P-channel rad hard power MOSFETs - JANTXVR2N7426 JANTXVR2N7426
Rad hard, -200V, -27A, single, P-channel MOSFET, R4 in a TO-254AA package - TO-254AA, 100 krad(Si) TID, QPL Features Single event effect (SEE) hardened Identical pre- and post-electrical test conditions Neutron tolerant Repetitive avalanche ratings Dynamic dv/dt ratings Simple drive requirements Electrically isolated Hermetically sealed Ceramic package Light weight ESD Rating: Class 3A per MIL-STD-750, Method 1020 Potential Applications DC-DC converters Motor drives Slash sheet Similar Parts IRHM9260 TO-254AA, 100 krad(Si) TID, COTS JANTXVR2N7426 TO-254AA, 100 krad(Si) TID, QPL JANSR2N7426 TO-254AA, 100 krad(Si) TID, QPL JANTXVF2N7426 TO-254AA, 300 krad(Si) TID, QPL JANSF2N7426 TO-254AA, 300 krad(Si) TID, QPL

Rad hard, -200V, -27A, single, P-channel MOSFET, R4 in a TO-254AA package - TO-254AA, 100 krad(Si) TID, QPL

Features

  • Single event effect (SEE) hardened
  • Identical pre- and post-electrical test conditions
  • Neutron tolerant
  • Repetitive avalanche ratings
  • Dynamic dv/dt ratings
  • Simple drive requirements
  • Electrically isolated
  • Hermetically sealed
  • Ceramic package
  • Light weight
  • ESD Rating: Class 3A per MIL-STD-750, Method 1020

Potential Applications

  • DC-DC converters
  • Motor drives

Slash sheet


Similar Parts

IRHM9260

TO-254AA, 100 krad(Si) TID, COTS

JANTXVR2N7426

TO-254AA, 100 krad(Si) TID, QPL


JANSR2N7426

TO-254AA, 100 krad(Si) TID, QPL

JANTXVF2N7426

TO-254AA, 300 krad(Si) TID, QPL

JANSF2N7426

TO-254AA, 300 krad(Si) TID, QPL

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Power MOSFET
Product Number JANTXVR2N7426
Product Name High Reliability - Space - Power - Rad hard MOSFETs - P-channel rad hard power MOSFETs - JANTXVR2N7426
Polarity P-Channel; P
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC0908NS - 1154693-BSC0908NS - Win Source Electronics
Specs
Package Type SOT3
View Details
3 suppliers
Small Signal/Small Power MOSFET - BSP322P - Infineon Technologies AG
Specs
Polarity P-Channel; P
Transistor Technology / Material Si/SiC
Operating Mode Enhancement
View Details
2 suppliers
N-Channel Power MOSFET - BSZ300N15NS5 - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0300 ohms
View Details