P-channel radiation-hardened MOSFET for space applications, housed in a hermetic ceramic SMD-1 package, with a drain-source breakdown voltage of -100V, continuous drain current of -22A at 25°C, and static on-resistance of 80mΩ. It has a total gate charge of 200nC and is rated for 100 krad(Si) total ionizing dose. The device meets JANS screening flow per MIL-PRF-19500, is qualified for single event effect hardness, and has an ESD rating of Class 2 per MIL-STD-750, Method 1020. Weight is 2.6g typical.
Rad hard, -100V, -22A, single, P-channel MOSFET, R4 in a SMD-1 package - SMD-1, 100 krad(Si) TID, QPL
Features
Potential Applications
Slash sheet
Similar Parts
IRHN9150
SMD-1, 100 krad(Si) TID, COTS
IRHN9150D
SMD-1, 100 krad(Si) TID, COTS, On DBC carrier
JANTXVR2N7422U
SMD-1, 100 krad(Si) TID, QPL
JANSR2N7422U
SMD-1, 100 krad(Si) TID, QPL
IRHN93150
SMD-1, 300 krad(Si) TID, COTS
JANSF2N7422U
SMD-1, 300 krad(Si) TID, QPL
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | JANTXVR2N7422U |
| Product Name | High Reliability - Space - Power - Rad hard MOSFETs - P-channel rad hard power MOSFETs - JANTXVR2N7422U |
| Polarity | P-Channel; P |