Radiation-hardened N-channel power MOSFET in an 18-pin LCC package for space applications, rated at 200V drain-source breakdown voltage and 5.5A continuous drain current, with a maximum RDS(on) of 0.35Ω and total gate charge of 50nC. Hermetically sealed with ESD rating of Class 1C per MIL-STD-750, Method 1020. Qualified to JANS screening flow under MIL-PRF-19500 with a total ionizing dose tolerance of 100 krad(Si) for the JANSR2N7262U variant. Operating junction temperature range from -55°C to +150°C.
Rad hard, 200V, 5.5A, single, N-channel MOSFET, R4 in an 18-pin LCC package - 18-pin LCC, 100 krad(Si) TID, QPL
Features
Potential Applications
Slash sheet
Similar Parts
IRHE7230
18-pin LCC, 100 krad(Si) TID, COTS
JANTXVR2N7262U
18-pin LCC, 100 krad(Si) TID, QPL
JANTXVF2N7262U
18-pin LCC, 100 krad(Si) TID, QPL
JANSR2N7262U 18-pin LCC, 100 krad(Si) TID, QPL
JANSF2N7262U 18-pin LCC, 300 krad(Si) TID, QPL
JANSG2N7262U 18-pin LCC, 500 krad(Si) TID, QPL
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | JANTXVR2N7262U |
| Product Name | High Reliability - Space - Power - Rad hard MOSFETs - N-channel rad hard power MOSFETs - JANTXVR2N7262U |
| Polarity | N-Channel; N |