JANTXV2N7225 is a hermetically sealed, N-channel power MOSFET in a TO-254AA package designed for high-reliability applications, with a drain-to-source breakdown voltage of 200V, continuous drain current of 27.4A at 25°C, and maximum on-state resistance of 100mΩ. It features a total gate charge of 115nC, single pulse avalanche energy of 500mJ, and operates from -55°C to 150°C. The device is qualified to the JANTXV screening flow per MIL-PRF-19500 and includes ceramic eyelets and an electrically isolated package. Its thermal resistance from junction to case is 0.83°C/W, and it is weighted at 9.3g typical.
200V Single N-Channel Hi-Rel MOSFET in a TO-254AA package - A JANTXV2N7225 with Hermetic Packaging
Benefits
Similar Parts
IRFM250
A IRFM250 with Hermetic Packaging
JANTX2N7225
A JANTX2N7225 with Hermetic Packaging
JANTXV2N7225
A JANTXV2N7225 with Hermetic Packaging
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | JANTXV2N7225 |
| Product Name | High Reliability - Defense - Power - HiRel MOSFETs - Single channel high reliability power MOSFETs - JANTXV2N7225 |
| Polarity | N-Channel; N |